Starrett Electronic Bore Gage 8.00"Range 67699

Description
Features Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display Enhanced wear life with carbide-faced contacts – available from 1/2" to 8" Convenient "Go/No Go" tolerance indicator lights True alignment with mechanically-driven parallel anvils Push button inch/metric conversion Preset and preset recall Hold, max/min and zeroing capabilities Blind bore measurement is standard from .50" (12.7mm) and above Output capability for Statistical Process Control (SPC) analysis Specifications Range (in): 6.00-8.00" Range (mm): 150-200mm Resolution (in): .00005" Resolution (mm): 0.001mm SPC Output: SPC Output Approximate Measuring Depth (in): 4" Approximate Measuring Depth (mm): 100mm Number of Heads: 2 Number of Rings: 1
Description
Features Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display Enhanced wear life with carbide-faced contacts – available from 1/2" to 8" Convenient "Go/No Go" tolerance indicator lights True alignment with mechanically-driven parallel anvils Push button inch/metric conversion Preset and preset recall Hold, max/min and zeroing capabilities Blind bore measurement is standard from .50" (12.7mm) and above Output capability for Statistical Process Control (SPC) analysis Specifications Range (in): 6.00-8.00" Range (mm): 150-200mm Resolution (in): .00005" Resolution (mm): 0.001mm SPC Output: SPC Output Approximate Measuring Depth (in): 4" Approximate Measuring Depth (mm): 100mm Number of Heads: 2 Number of Rings: 1

Suppliers

Company
Product
Description
Supplier Links
Electronic Bore Gage 8.00
Rochester, NY, USA
Electronic Bore Gage 8.00"Range
S781XTLZ
Electronic Bore Gage 8.00"Range S781XTLZ
Features Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display Enhanced wear life with carbide-faced contacts – available from 1/2" to 8" Convenient "Go/No Go" tolerance indicator lights True alignment with mechanically-driven parallel anvils Push button inch/metric conversion Preset and preset recall Hold, max/min and zeroing capabilities Blind bore measurement is standard from .50" (12.7mm) and above Output capability for Statistical Process Control (SPC) analysis Specifications Range (in): 6.00-8.00" Range (mm): 150-200mm Resolution (in): .00005" Resolution (mm): 0.001mm SPC Output: SPC Output Approximate Measuring Depth (in): 4" Approximate Measuring Depth (mm): 100mm Number of Heads: 2 Number of Rings: 1

Features

  • Single-hand operation with right- and left-hand viewing flexibility
  • Large, easy-to-read digital display
  • Enhanced wear life with carbide-faced contacts – available from 1/2" to 8"
  • Convenient "Go/No Go" tolerance indicator lights
  • True alignment with mechanically-driven parallel anvils
  • Push button inch/metric conversion
  • Preset and preset recall
  • Hold, max/min and zeroing capabilities
  • Blind bore measurement is standard from .50" (12.7mm) and above
  • Output capability for Statistical Process Control (SPC) analysis Specifications
  • Range (in): 6.00-8.00"
  • Range (mm): 150-200mm
  • Resolution (in): .00005"
  • Resolution (mm): 0.001mm
  • SPC Output: SPC Output
  • Approximate Measuring Depth (in): 4"
  • Approximate Measuring Depth (mm): 100mm
  • Number of Heads: 2
  • Number of Rings: 1
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S781XTLZ
Product Name Electronic Bore Gage 8.00"Range
Measurement Scale / Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

Material Thickness Meter - PCE-TG 120 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details