Starrett Electronic Micrometer without Output,2-3" 69091

Description
Product Highlights Micrometer Type Outside Range (in) 2-3" Range (mm) 50-75mm Resolution (in) 0.00005" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lever Thimble Type Ratchet Thimble Graduations English Display Type LCD SPC Output No Accuracy (in) +/-.0001" Accuracy (mm) +/-.003mm IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light Large, easy-to-read, high-contrast LCD digital readout Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Spindle lock Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Micro-lapped carbide measuring faces Two 3-volt batteries included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position
Datasheet
Description
Product Highlights Micrometer Type Outside Range (in) 2-3" Range (mm) 50-75mm Resolution (in) 0.00005" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lever Thimble Type Ratchet Thimble Graduations English Display Type LCD SPC Output No Accuracy (in) +/-.0001" Accuracy (mm) +/-.003mm IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light Large, easy-to-read, high-contrast LCD digital readout Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Spindle lock Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Micro-lapped carbide measuring faces Two 3-volt batteries included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Micrometer without Output,2-3
Rochester, NY, USA
Electronic Micrometer without Output,2-3"
796XRL-3
Electronic Micrometer without Output,2-3" 796XRL-3
Product Highlights Micrometer Type Outside Range (in) 2-3" Range (mm) 50-75mm Resolution (in) 0.00005" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lever Thimble Type Ratchet Thimble Graduations English Display Type LCD SPC Output No Accuracy (in) +/-.0001" Accuracy (mm) +/-.003mm IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light Large, easy-to-read, high-contrast LCD digital readout Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Spindle lock Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Micro-lapped carbide measuring faces Two 3-volt batteries included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position

Product Highlights

  • Micrometer Type Outside
  • Range (in) 2-3"
  • Range (mm) 50-75mm
  • Resolution (in) 0.00005"
  • Resolution (mm) 0.001mm
  • Anvil/Spindle Material Carbide
  • Anvil Type Flat
  • Spindle Type Flat
  • Lock Nut Type Lever
  • Thimble Type Ratchet
  • Thimble Graduations English
  • Display Type LCD
  • SPC Output No
  • Accuracy (in) +/-.0001"
  • Accuracy (mm) +/-.003mm
  • IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments
  • Balanced frame for comfortable and accurate measuring
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light
  • Large, easy-to-read, high-contrast LCD digital readout
  • Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure
  • Spindle lock
  • Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer
  • Micro-lapped carbide measuring faces
  • Two 3-volt batteries included for extended usage
  • Automatic OFF
  • Measurement HOLD button
  • Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 796XRL-3
Product Name Electronic Micrometer without Output,2-3"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Tapped Construction Balls - 29051 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer, 0.25 in. Travel, Unthreaded, 100 TPI High-Resolution - 9351 - Newport MKS
Specs
Mounting / Loading Options 8.7 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
2D Optical Micrometers - RF657R.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details