Starrett Dial Height Gage- 24 In 69906

Description
Product Highlights Hardened, stainless steel bar, gears, scriber, and scriber carrier Zero/reset button located on the digital counter Carbide tipped scriber and clamp Locking lever Hardened and ground base lapped for flatness Range (in) 0 - 24" Graduations (in) .001"
Datasheet
Description
Product Highlights Hardened, stainless steel bar, gears, scriber, and scriber carrier Zero/reset button located on the digital counter Carbide tipped scriber and clamp Locking lever Hardened and ground base lapped for flatness Range (in) 0 - 24" Graduations (in) .001"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dial Height Gage- 24 In - 3259-24 - Transcat, Inc.
Rochester, NY, USA
Dial Height Gage- 24 In
3259-24
Dial Height Gage- 24 In 3259-24
Product Highlights Hardened, stainless steel bar, gears, scriber, and scriber carrier Zero/reset button located on the digital counter Carbide tipped scriber and clamp Locking lever Hardened and ground base lapped for flatness Range (in) 0 - 24" Graduations (in) .001"

Product Highlights

  • Hardened, stainless steel bar, gears, scriber, and scriber carrier
  • Zero/reset button located on the digital counter
  • Carbide tipped scriber and clamp
  • Locking lever
  • Hardened and ground base lapped for flatness
  • Range (in) 0 - 24"
  • Graduations (in) .001"
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 3259-24
Product Name Dial Height Gage- 24 In
Gage / Instrument Type Height Gage
Unlock Full Specs
to access all available technical data

Similar Products

External Supermicrometer - SuperMicrometer™ : Model B 625 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Wireless Bore Gauge - WiGauge™ - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
Flatness Measurement, Foil Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 2.05 inch (52 mm)
View Details