Starrett Electronic Micrometer without Output,3-4"Range 69083

Description
Product Highlights IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light Large, easy-to-read, high-contrast LCD digital readout Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Spindle lock Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Micro-lapped carbide measuring faces Two 3-volt batteries included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Micrometer Type Outside Range (in) 3-4" Range (mm) 75-100mm Resolution (in) .00005" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lever Thimble Type Friction Thimble Graduations English Display Type LCD SPC Output No Accuracy (in) +/-.00015" Accuracy (mm) +/-.004mm
Datasheet
Description
Product Highlights IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light Large, easy-to-read, high-contrast LCD digital readout Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Spindle lock Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Micro-lapped carbide measuring faces Two 3-volt batteries included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Micrometer Type Outside Range (in) 3-4" Range (mm) 75-100mm Resolution (in) .00005" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lever Thimble Type Friction Thimble Graduations English Display Type LCD SPC Output No Accuracy (in) +/-.00015" Accuracy (mm) +/-.004mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Micrometer without Output,3-4
Rochester, NY, USA
Electronic Micrometer without Output,3-4"Range
796XFL-4
Electronic Micrometer without Output,3-4"Range 796XFL-4
Product Highlights IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light Large, easy-to-read, high-contrast LCD digital readout Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Spindle lock Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Micro-lapped carbide measuring faces Two 3-volt batteries included for extended usage Automatic OFF Measurement HOLD button Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Micrometer Type Outside Range (in) 3-4" Range (mm) 75-100mm Resolution (in) .00005" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lever Thimble Type Friction Thimble Graduations English Display Type LCD SPC Output No Accuracy (in) +/-.00015" Accuracy (mm) +/-.004mm

Product Highlights

  • IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments
  • Balanced frame for comfortable and accurate measuring
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light
  • Large, easy-to-read, high-contrast LCD digital readout
  • Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure
  • Spindle lock
  • Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer
  • Micro-lapped carbide measuring faces
  • Two 3-volt batteries included for extended usage
  • Automatic OFF
  • Measurement HOLD button
  • Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position
  • Micrometer Type Outside
  • Range (in) 3-4"
  • Range (mm) 75-100mm
  • Resolution (in) .00005"
  • Resolution (mm) 0.001mm
  • Anvil/Spindle Material Carbide
  • Anvil Type Flat
  • Spindle Type Flat
  • Lock Nut Type Lever
  • Thimble Type Friction
  • Thimble Graduations English
  • Display Type LCD
  • SPC Output No
  • Accuracy (in) +/-.00015"
  • Accuracy (mm) +/-.004mm
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 796XFL-4
Product Name Electronic Micrometer without Output,3-4"Range
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Digital Micrometer, 25.4 mm Travel, ±2 µm Accuracy - DMH-1 - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Back-to-Back Distance Measuring Gauge - IMR - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
View Details