Starrett Micrometer Set 6-10mm Range 68157

Description
Product Highlights Wide measurement range without changing anvils Resolution from .0001" (0.0025mm) on the 2-point contact tools ranging up to 1/4" (6mm) and .00025" (0.005mm) on the 3-point contact tools ranging from 1/4"-12" (6mm - 300mm) Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5mm) diameter Extensions available up to 6" (150mm) for deep hole measuring Setting rings included Depth stop/collar also available for .080"- .250" (1-6mm) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions.
Description
Product Highlights Wide measurement range without changing anvils Resolution from .0001" (0.0025mm) on the 2-point contact tools ranging up to 1/4" (6mm) and .00025" (0.005mm) on the 3-point contact tools ranging from 1/4"-12" (6mm - 300mm) Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5mm) diameter Extensions available up to 6" (150mm) for deep hole measuring Setting rings included Depth stop/collar also available for .080"- .250" (1-6mm) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions.

Suppliers

Company
Product
Description
Supplier Links
Micrometer Set 6-10mm Range - S78MXTCZ - Transcat, Inc.
Rochester, NY, USA
Micrometer Set 6-10mm Range
S78MXTCZ
Micrometer Set 6-10mm Range S78MXTCZ
Product Highlights Wide measurement range without changing anvils Resolution from .0001" (0.0025mm) on the 2-point contact tools ranging up to 1/4" (6mm) and .00025" (0.005mm) on the 3-point contact tools ranging from 1/4"-12" (6mm - 300mm) Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5mm) diameter Extensions available up to 6" (150mm) for deep hole measuring Setting rings included Depth stop/collar also available for .080"- .250" (1-6mm) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions.

Product Highlights

  • Wide measurement range without changing anvils
  • Resolution from .0001" (0.0025mm) on the 2-point contact tools ranging up to 1/4" (6mm) and .00025" (0.005mm) on the 3-point contact tools ranging from 1/4"-12" (6mm - 300mm)
  • Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm)
  • Ratchet stop ensures consistent measurements
  • Self-centering contacts for true readings
  • Blind bore measuring capability above 1/2" (12.5mm) diameter
  • Extensions available up to 6" (150mm) for deep hole measuring
  • Setting rings included
  • Depth stop/collar also available for .080"- .250" (1-6mm) range
  • Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S78MXTCZ
Product Name Micrometer Set 6-10mm Range
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Standard Tooling Balls - 29033 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Vernier Micrometer Head, 6 mm Travel, 9 lb. Load, 50.8 TPI, Unthreaded, Vacuum - SM-06V6 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
2D Optical Micrometers - RF657.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details