Starrett Outside Micrometer Set 0-75mm 68069

Description
Product Highlights Accurate, rugged, and easy to use All sets come with attractive, protective case, which keep micrometers and standards together, readily accessible Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Balanced frame and thimble design ensure easy handling Gracefully designed tapered frame for use in narrow slots and tight places Micro-lapped measuring faces Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust Anvils sized at .250" (6.35mm) diameter
Description
Product Highlights Accurate, rugged, and easy to use All sets come with attractive, protective case, which keep micrometers and standards together, readily accessible Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Balanced frame and thimble design ensure easy handling Gracefully designed tapered frame for use in narrow slots and tight places Micro-lapped measuring faces Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust Anvils sized at .250" (6.35mm) diameter

Suppliers

Company
Product
Description
Supplier Links
Outside Micrometer Set 0-75mm - SV436.1MAXRLZ - Transcat, Inc.
Rochester, NY, USA
Outside Micrometer Set 0-75mm
SV436.1MAXRLZ
Outside Micrometer Set 0-75mm SV436.1MAXRLZ
Product Highlights Accurate, rugged, and easy to use All sets come with attractive, protective case, which keep micrometers and standards together, readily accessible Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Balanced frame and thimble design ensure easy handling Gracefully designed tapered frame for use in narrow slots and tight places Micro-lapped measuring faces Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust Anvils sized at .250" (6.35mm) diameter

Product Highlights

  • Accurate, rugged, and easy to use
  • All sets come with attractive, protective case, which keep micrometers and standards together, readily accessible
  • Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure
  • Balanced frame and thimble design ensure easy handling
  • Gracefully designed tapered frame for use in narrow slots and tight places
  • Micro-lapped measuring faces
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust
  • Anvils sized at .250" (6.35mm) diameter
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number SV436.1MAXRLZ
Product Name Outside Micrometer Set 0-75mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
One Piece Inspection Balls with Shoulder - 29089 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Vernier Micrometer Head, 25 mm Travel, 23 lb. Load Capacity, 50.8 TPI, Vacuum - SM-25V6 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Optical Micrometer - RF651 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details