Starrett Dial Caliper 64510

Description
Product Highlights Only American Made Dial Caliper Direct reading, reliable and accurate Sharp, clear dial graduations Sharp, black graduations on the satin finished bar Knife-edge contacts for both inside and outside measurements One hand use with the thumb-operated, fine adjustment roll Lock screw for dial bezel and Lock screw for holding sliding jaw in position Hardened stainless steel bar, measuring surfaces, rack and gears Positive, split-gear anti-backlash control Range (mm): 0-300mm Graduations (mm): 0.02mm Revolution Range (mm): 2mm Construction Material: Stainless Steel Dial Color: Yellow Inside Jaw Depth (in): 3/4" Inside Jaw Depth (mm): 19mm Outside Jaw Depth (in): 2-1/2" Outside Jaw Depth (mm): 63mm Accuracy (mm): 0-150mm (+/-.03mm); 150-300mm (+/-.04mm)
Description
Product Highlights Only American Made Dial Caliper Direct reading, reliable and accurate Sharp, clear dial graduations Sharp, black graduations on the satin finished bar Knife-edge contacts for both inside and outside measurements One hand use with the thumb-operated, fine adjustment roll Lock screw for dial bezel and Lock screw for holding sliding jaw in position Hardened stainless steel bar, measuring surfaces, rack and gears Positive, split-gear anti-backlash control Range (mm): 0-300mm Graduations (mm): 0.02mm Revolution Range (mm): 2mm Construction Material: Stainless Steel Dial Color: Yellow Inside Jaw Depth (in): 3/4" Inside Jaw Depth (mm): 19mm Outside Jaw Depth (in): 2-1/2" Outside Jaw Depth (mm): 63mm Accuracy (mm): 0-150mm (+/-.03mm); 150-300mm (+/-.04mm)

Suppliers

Company
Product
Description
Supplier Links
Dial Caliper - 120MZ-300 - Transcat, Inc.
Rochester, NY, USA
Dial Caliper
120MZ-300
Dial Caliper 120MZ-300
Product Highlights Only American Made Dial Caliper Direct reading, reliable and accurate Sharp, clear dial graduations Sharp, black graduations on the satin finished bar Knife-edge contacts for both inside and outside measurements One hand use with the thumb-operated, fine adjustment roll Lock screw for dial bezel and Lock screw for holding sliding jaw in position Hardened stainless steel bar, measuring surfaces, rack and gears Positive, split-gear anti-backlash control Range (mm): 0-300mm Graduations (mm): 0.02mm Revolution Range (mm): 2mm Construction Material: Stainless Steel Dial Color: Yellow Inside Jaw Depth (in): 3/4" Inside Jaw Depth (mm): 19mm Outside Jaw Depth (in): 2-1/2" Outside Jaw Depth (mm): 63mm Accuracy (mm): 0-150mm (+/-.03mm); 150-300mm (+/-.04mm)

Product Highlights

  • Only American Made Dial Caliper
  • Direct reading, reliable and accurate
  • Sharp, clear dial graduations
  • Sharp, black graduations on the satin finished bar
  • Knife-edge contacts for both inside and outside measurements
  • One hand use with the thumb-operated, fine adjustment roll
  • Lock screw for dial bezel and Lock screw for holding sliding jaw in position
  • Hardened stainless steel bar, measuring surfaces, rack and gears
  • Positive, split-gear anti-backlash control
  • Range (mm): 0-300mm
  • Graduations (mm): 0.02mm
  • Revolution Range (mm): 2mm
  • Construction Material: Stainless Steel
  • Dial Color: Yellow
  • Inside Jaw Depth (in): 3/4"
  • Inside Jaw Depth (mm): 19mm
  • Outside Jaw Depth (in): 2-1/2"
  • Outside Jaw Depth (mm): 63mm
  • Accuracy (mm): 0-150mm (+/-.03mm); 150-300mm (+/-.04mm)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 120MZ-300
Product Name Dial Caliper
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
Analogue Block Gauge - BG - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
Flexible contactless measurement for automotive glass - MAESTRO - Marposs Corp
Specs
Attribute Measurement Capability Thickness Gage
View Details