Starrett Electronic Bore Gage Range .750-2.000"/20-100mm 67697

Description
Features Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display Enhanced wear life with carbide-faced contacts – available from 1/2" to 8" Convenient "Go/No Go" tolerance indicator lights True alignment with mechanically-driven parallel anvils Push button inch/metric conversion Preset and preset recall Hold, max/min and zeroing capabilities Blind bore measurement is standard from .50" (12.7mm) and above Output capability for Statistical Process Control (SPC) analysis Specifications Range (in): .750-4.00" Range (mm): 20-100mm Resolution (in): .00005" Resolution (mm): 0.001mm SPC Output: SPC Output Approximate Measuring Depth (in): 2-5/8 to 3-3/8" Approximate Measuring Depth (mm): 62-85mm Number of Heads: 6 Number of Rings: 4
Description
Features Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display Enhanced wear life with carbide-faced contacts – available from 1/2" to 8" Convenient "Go/No Go" tolerance indicator lights True alignment with mechanically-driven parallel anvils Push button inch/metric conversion Preset and preset recall Hold, max/min and zeroing capabilities Blind bore measurement is standard from .50" (12.7mm) and above Output capability for Statistical Process Control (SPC) analysis Specifications Range (in): .750-4.00" Range (mm): 20-100mm Resolution (in): .00005" Resolution (mm): 0.001mm SPC Output: SPC Output Approximate Measuring Depth (in): 2-5/8 to 3-3/8" Approximate Measuring Depth (mm): 62-85mm Number of Heads: 6 Number of Rings: 4

Suppliers

Company
Product
Description
Supplier Links
Electronic Bore Gage Range .750-2.000
Rochester, NY, USA
Electronic Bore Gage Range .750-2.000"/20-100mm
S781XTJZ
Electronic Bore Gage Range .750-2.000"/20-100mm S781XTJZ
Features Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display Enhanced wear life with carbide-faced contacts – available from 1/2" to 8" Convenient "Go/No Go" tolerance indicator lights True alignment with mechanically-driven parallel anvils Push button inch/metric conversion Preset and preset recall Hold, max/min and zeroing capabilities Blind bore measurement is standard from .50" (12.7mm) and above Output capability for Statistical Process Control (SPC) analysis Specifications Range (in): .750-4.00" Range (mm): 20-100mm Resolution (in): .00005" Resolution (mm): 0.001mm SPC Output: SPC Output Approximate Measuring Depth (in): 2-5/8 to 3-3/8" Approximate Measuring Depth (mm): 62-85mm Number of Heads: 6 Number of Rings: 4

Features

  • Single-hand operation with right- and left-hand viewing flexibility
  • Large, easy-to-read digital display
  • Enhanced wear life with carbide-faced contacts – available from 1/2" to 8"
  • Convenient "Go/No Go" tolerance indicator lights
  • True alignment with mechanically-driven parallel anvils
  • Push button inch/metric conversion
  • Preset and preset recall
  • Hold, max/min and zeroing capabilities
  • Blind bore measurement is standard from .50" (12.7mm) and above
  • Output capability for Statistical Process Control (SPC) analysis Specifications
  • Range (in): .750-4.00"
  • Range (mm): 20-100mm
  • Resolution (in): .00005"
  • Resolution (mm): 0.001mm
  • SPC Output: SPC Output
  • Approximate Measuring Depth (in): 2-5/8 to 3-3/8"
  • Approximate Measuring Depth (mm): 62-85mm
  • Number of Heads: 6
  • Number of Rings: 4
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S781XTJZ
Product Name Electronic Bore Gage Range .750-2.000"/20-100mm
Measurement Scale / Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Premium Short Shank Inspection Balls - 29068 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer Head, Standard Resolution, 51 mm Travel, 23 lb. Load - BM17.51 - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Shaft Geometry Measurement Machine - RF800 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details