STARRETT
72703 -- 16-20" MICROMETER SET INTERCHANGABLE ANVIL STYLE
Starrett
16-20" Micrometer Set Interchangable Anvil Style
72703
Description
Product Highlights
Range (in): 16-20"
Graduations (in): .001"
Anvil/Spindle Material: Steel
Anvil Type: Flat
Spindle Type: Flat
Lock Nut Type: Knurled Ring Type
Thimble Type: Ratchet
Case Type: Wood Case
Description
Product Highlights
Range (in): 16-20"
Graduations (in): .001"
Anvil/Spindle Material: Steel
Anvil Type: Flat
Spindle Type: Flat
Lock Nut Type: Knurled Ring Type
Thimble Type: Ratchet
Case Type: Wood Case
Suppliers
16-20" Micrometer Set Interchangable Anvil Style
224.1ERLZ
Product Highlights
Range (in): 16-20"
Graduations (in): .001"
Anvil/Spindle Material: Steel
Anvil Type: Flat
Spindle Type: Flat
Lock Nut Type: Knurled Ring Type
Thimble Type: Ratchet
Case Type: Wood Case
Product Highlights
- Range (in): 16-20"
- Graduations (in): .001"
- Anvil/Spindle Material: Steel
- Anvil Type: Flat
- Spindle Type: Flat
- Lock Nut Type: Knurled Ring Type
- Thimble Type: Ratchet
- Case Type: Wood Case
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
224.1ERLZ |
|
Product Name
|
16-20" Micrometer Set Interchangable Anvil Style |
|
Measurement Scale / Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Measurement Scale / Units
Metric
Gage / Instrument Type
Laser micrometer; Micrometer
Gaging Technology
Optical; Non-contact
View Details
ABB Measurement & Analytics
Mounting / Loading Options
Stand Alone
Measurement Scale / Units
Metric
Gaging Technology
Electronic
View Details
Attribute Measurement Capability
Thickness Gage
View Details
Hypersen Technologies Co., Ltd.
Gage / Instrument Type
Micrometer
Gaging Technology
Optical
View Details