Mitutoyo Corporation 6-8mm Digital Bore Gage 568-361

Description
Product Highlights The Mitutoyo 568-361 Borematic LCD Bore Gauge has a measurement range of 6 to 8 mm and is accurate to + or - 5 micrometers. The absolute linear encoder helps reduce error, and the LCD screen offers quick and error-free measurement reading with a 330-degree rotatable unit. Three-point contact system detects lobing or triangular form error and TiN-coated contact points provide durability and impact resistance. Gradient spacing is 0.001mm. The gauge has SPC data output for recording and storing measurements on a computer as well as a GO/NO-GO judgment function. Origin point is quickly set with an origin button and the gauge retains this setting for the entire battery life. TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any angle. GO/NO-GO judgment function. The ABSOLUTE linear encoder eliminates the fear of over-speed errors. With SPC data output. Setting rings for origin point setting are optional. Can measure deep holes by attaching an optional extension rod. Measurement can be taken closer to the bottom of a blind bore. Supplied in fitted wooden case Range 6-8mm Accuracy 5µm Mass 480g
Description
Product Highlights The Mitutoyo 568-361 Borematic LCD Bore Gauge has a measurement range of 6 to 8 mm and is accurate to + or - 5 micrometers. The absolute linear encoder helps reduce error, and the LCD screen offers quick and error-free measurement reading with a 330-degree rotatable unit. Three-point contact system detects lobing or triangular form error and TiN-coated contact points provide durability and impact resistance. Gradient spacing is 0.001mm. The gauge has SPC data output for recording and storing measurements on a computer as well as a GO/NO-GO judgment function. Origin point is quickly set with an origin button and the gauge retains this setting for the entire battery life. TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any angle. GO/NO-GO judgment function. The ABSOLUTE linear encoder eliminates the fear of over-speed errors. With SPC data output. Setting rings for origin point setting are optional. Can measure deep holes by attaching an optional extension rod. Measurement can be taken closer to the bottom of a blind bore. Supplied in fitted wooden case Range 6-8mm Accuracy 5µm Mass 480g

Suppliers

Company
Product
Description
Supplier Links
6-8mm Digital Bore Gage - 568-361 - Transcat, Inc.
Rochester, NY, USA
6-8mm Digital Bore Gage
568-361
6-8mm Digital Bore Gage 568-361
Product Highlights The Mitutoyo 568-361 Borematic LCD Bore Gauge has a measurement range of 6 to 8 mm and is accurate to + or - 5 micrometers. The absolute linear encoder helps reduce error, and the LCD screen offers quick and error-free measurement reading with a 330-degree rotatable unit. Three-point contact system detects lobing or triangular form error and TiN-coated contact points provide durability and impact resistance. Gradient spacing is 0.001mm. The gauge has SPC data output for recording and storing measurements on a computer as well as a GO/NO-GO judgment function. Origin point is quickly set with an origin button and the gauge retains this setting for the entire battery life. TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any angle. GO/NO-GO judgment function. The ABSOLUTE linear encoder eliminates the fear of over-speed errors. With SPC data output. Setting rings for origin point setting are optional. Can measure deep holes by attaching an optional extension rod. Measurement can be taken closer to the bottom of a blind bore. Supplied in fitted wooden case Range 6-8mm Accuracy 5µm Mass 480g

Product Highlights

The Mitutoyo 568-361 Borematic LCD Bore Gauge has a measurement range of 6 to 8 mm and is accurate to + or - 5 micrometers. The absolute linear encoder helps reduce error, and the LCD screen offers quick and error-free measurement reading with a 330-degree rotatable unit. Three-point contact system detects lobing or triangular form error and TiN-coated contact points provide durability and impact resistance. Gradient spacing is 0.001mm. The gauge has SPC data output for recording and storing measurements on a computer as well as a GO/NO-GO judgment function. Origin point is quickly set with an origin button and the gauge retains this setting for the entire battery life.

  • TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole.
  • Large LCD digits of 8.5mm height for error-free reading.
  • 330-degree rotatable display unit for easy reading at any angle.
  • GO/NO-GO judgment function.
  • The ABSOLUTE linear encoder eliminates the fear of over-speed errors.
  • With SPC data output.
  • Setting rings for origin point setting are optional.
  • Can measure deep holes by attaching an optional extension rod.
  • Measurement can be taken closer to the bottom of a blind bore.
  • Supplied in fitted wooden case
  • Range 6-8mm
  • Accuracy 5µm
  • Mass 480g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 568-361
Product Name 6-8mm Digital Bore Gage
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Millmate Strip Scanner Edge Sensor - PMSG12x - ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Strip Scanner Edge Sensor
View Details
Vernier Micrometer Head, 6 mm Travel, 9 lb. Load, 50.8 TPI, Unthreaded, Vacuum - SM-06V6 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details