MITUTOYO CORPORATION
570-248 -- DIGIMATIC HEIGHT GAGE 0-40"
Mitutoyo Corporation
Digimatic Height Gage 0-40"
570-248
Description
Product Highlights
Range 0-40in 0-1000mm
Accuracy .003
Resolution .0005in 0.01mm
Mass 16.8kg
Display: LCD, 6-digit
Length standard: ABSOLUTE electrostatic capacitance type linear encoder
Max. response speed: Un limited
Battery: SR44 (1 pc.), 938882
Battery life: Approx. 5000 hours under normal use
Description
Product Highlights
Range 0-40in 0-1000mm
Accuracy .003
Resolution .0005in 0.01mm
Mass 16.8kg
Display: LCD, 6-digit
Length standard: ABSOLUTE electrostatic capacitance type linear encoder
Max. response speed: Un limited
Battery: SR44 (1 pc.), 938882
Battery life: Approx. 5000 hours under normal use
Suppliers
Digimatic Height Gage 0-40"
570-248
Product Highlights
Range 0-40in 0-1000mm
Accuracy .003
Resolution .0005in 0.01mm
Mass 16.8kg
Display: LCD, 6-digit
Length standard: ABSOLUTE electrostatic capacitance type linear encoder
Max. response speed: Un limited
Battery: SR44 (1 pc.), 938882
Battery life: Approx. 5000 hours under normal use
Product Highlights
- Range 0-40in 0-1000mm
- Accuracy .003
- Resolution .0005in 0.01mm
- Mass 16.8kg
- Display: LCD, 6-digit
- Length standard: ABSOLUTE electrostatic capacitance type linear encoder
- Max. response speed: Un limited
- Battery: SR44 (1 pc.), 938882
- Battery life: Approx. 5000 hours under normal use
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
570-248 |
|
Product Name
|
Digimatic Height Gage 0-40" |
|
Gage / Instrument Type
|
Height Gage
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Loading Options
3/8-40
Measurement Scale / Units
Metric
Gage / Instrument Type
Micrometer
View Details
Accurex Measurement, Inc.
Mounting / Loading Options
Handheld or Portable
Gage / Instrument Type
Laser micrometer; Special Function Gages
Gaging Technology
Optical; Non-contact
View Details
PI (Physik Instrumente) L.P.
Mounting / Loading Options
Handheld or Portable
Measurement Scale / Units
Metric
Gage / Instrument Type
Micrometer
View Details