Mitutoyo Corporation LSM-500S Laser Micrometer w/LSM 6200 Display Unit(.04-6.3") 64PKA122

Description
Product Highlights Measuring range available when set to "No extra-fine wire measurement"or "Edge specification" in the basic setup mode. Environment for accuracy validation: 20°C 1°C temperature; 50% 10% humidity. The value of 2 o with a 2mm-diameter gage has been measured for two minutes with a measurement interval of 0.32 seconds, where is the standard deviation. The value of measurements in the center of the measurement region. Error due to the positional shift of the workpiece in the optical axis direction or scanning direction Averaging scans between 1 and 8 times can be made if "No extra-fine wire measurement" is specified in the basic setup mode.
Description
Product Highlights Measuring range available when set to "No extra-fine wire measurement"or "Edge specification" in the basic setup mode. Environment for accuracy validation: 20°C 1°C temperature; 50% 10% humidity. The value of 2 o with a 2mm-diameter gage has been measured for two minutes with a measurement interval of 0.32 seconds, where is the standard deviation. The value of measurements in the center of the measurement region. Error due to the positional shift of the workpiece in the optical axis direction or scanning direction Averaging scans between 1 and 8 times can be made if "No extra-fine wire measurement" is specified in the basic setup mode.

Suppliers

Company
Product
Description
Supplier Links
LSM-500S Laser Micrometer w/LSM 6200 Display Unit(.04-6.3
Rochester, NY, USA
LSM-500S Laser Micrometer w/LSM 6200 Display Unit(.04-6.3")
64PKA122
LSM-500S Laser Micrometer w/LSM 6200 Display Unit(.04-6.3") 64PKA122
Product Highlights Measuring range available when set to "No extra-fine wire measurement"or "Edge specification" in the basic setup mode. Environment for accuracy validation: 20°C 1°C temperature; 50% 10% humidity. The value of 2 o with a 2mm-diameter gage has been measured for two minutes with a measurement interval of 0.32 seconds, where is the standard deviation. The value of measurements in the center of the measurement region. Error due to the positional shift of the workpiece in the optical axis direction or scanning direction Averaging scans between 1 and 8 times can be made if "No extra-fine wire measurement" is specified in the basic setup mode.

Product Highlights

  • Measuring range available when set to "No extra-fine wire measurement"or "Edge specification" in the basic setup mode.
  • Environment for accuracy validation: 20°C 1°C temperature; 50% 10% humidity.
  • The value of 2 o with a 2mm-diameter gage has been measured for two minutes with a measurement interval of 0.32 seconds, where is the standard deviation.
  • The value of measurements in the center of the measurement region.
  • Error due to the positional shift of the workpiece in the optical axis direction or scanning direction
  • Averaging scans between 1 and 8 times can be made if "No extra-fine wire measurement" is specified in the basic setup mode.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 64PKA122
Product Name LSM-500S Laser Micrometer w/LSM 6200 Display Unit(.04-6.3")
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 27MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details
Premium Short Shank Inspection Balls - 29061 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 2614682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details