Starrett Dial Caliper 66923

Description
Product Highlights Features include direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available This model features yellow dial, 0 to 300mm range, and 0.02mm graduations Knife-edge contacts for both inside and outside measurements One hand use with the thumb-operated, fi ne adjustment roll Hardened stainless steel bar, measuring surfaces, rack, gears and depth rod Positive, split-gear anti-backlash control Includes redemption card for Standard Letter of Certification (SLC) Specifications Range (mm): 0-300mm Graduations (mm): 0.02mm Revolution Range (mm): 2mm Construction Material: Stainless Steel Dial Color: Yellow Inside Jaw Depth (in): .300" Inside Jaw Depth (mm): 8mm Outside Jaw Depth (in): 3" Outside Jaw Depth (mm): 75mm
Description
Product Highlights Features include direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available This model features yellow dial, 0 to 300mm range, and 0.02mm graduations Knife-edge contacts for both inside and outside measurements One hand use with the thumb-operated, fi ne adjustment roll Hardened stainless steel bar, measuring surfaces, rack, gears and depth rod Positive, split-gear anti-backlash control Includes redemption card for Standard Letter of Certification (SLC) Specifications Range (mm): 0-300mm Graduations (mm): 0.02mm Revolution Range (mm): 2mm Construction Material: Stainless Steel Dial Color: Yellow Inside Jaw Depth (in): .300" Inside Jaw Depth (mm): 8mm Outside Jaw Depth (in): 3" Outside Jaw Depth (mm): 75mm

Suppliers

Company
Product
Description
Supplier Links
Dial Caliper - 120MB-300 W/SLC - Transcat, Inc.
Rochester, NY, USA
Dial Caliper
120MB-300 W/SLC
Dial Caliper 120MB-300 W/SLC
Product Highlights Features include direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available This model features yellow dial, 0 to 300mm range, and 0.02mm graduations Knife-edge contacts for both inside and outside measurements One hand use with the thumb-operated, fi ne adjustment roll Hardened stainless steel bar, measuring surfaces, rack, gears and depth rod Positive, split-gear anti-backlash control Includes redemption card for Standard Letter of Certification (SLC) Specifications Range (mm): 0-300mm Graduations (mm): 0.02mm Revolution Range (mm): 2mm Construction Material: Stainless Steel Dial Color: Yellow Inside Jaw Depth (in): .300" Inside Jaw Depth (mm): 8mm Outside Jaw Depth (in): 3" Outside Jaw Depth (mm): 75mm

Product Highlights

  • Features include direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available
  • This model features yellow dial, 0 to 300mm range, and 0.02mm graduations
  • Knife-edge contacts for both inside and outside measurements
  • One hand use with the thumb-operated, fi ne adjustment roll
  • Hardened stainless steel bar, measuring surfaces, rack, gears and depth rod
  • Positive, split-gear anti-backlash control
  • Includes redemption card for Standard Letter of Certification (SLC) Specifications
  • Range (mm): 0-300mm
  • Graduations (mm): 0.02mm
  • Revolution Range (mm): 2mm
  • Construction Material: Stainless Steel
  • Dial Color: Yellow
  • Inside Jaw Depth (in): .300"
  • Inside Jaw Depth (mm): 8mm
  • Outside Jaw Depth (in): 3"
  • Outside Jaw Depth (mm): 75mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 120MB-300 W/SLC
Product Name Dial Caliper
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
External Supermicrometer - SuperMicrometer™ : Model B 250 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details
Flat Washer (Spacer) Thickness Measurement System - RF035 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical; Non-contact
View Details