Mitutoyo Corporation .65 to .80 Digimatic Snap Bore Gage 568-465

Description
Product Highlights Range .65-.80in 16.51-20.32mm Accuracy .00025in Mass 480g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Large LCD digits of 8.5mm height for error-free reading 330-degree rotatable display unit for easy reading at any angle GO/NO-GO judgment function The ABSOLUTE linear encoder eliminates the fear of over-speed errors With SPC data output Setting rings for origin point setting are optional Can measure deep holes by attaching an optional extension rod Measurement can be taken closer to the bottom of a blind bore Each Unit Includes Supplied in fitted wooden case
Description
Product Highlights Range .65-.80in 16.51-20.32mm Accuracy .00025in Mass 480g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Large LCD digits of 8.5mm height for error-free reading 330-degree rotatable display unit for easy reading at any angle GO/NO-GO judgment function The ABSOLUTE linear encoder eliminates the fear of over-speed errors With SPC data output Setting rings for origin point setting are optional Can measure deep holes by attaching an optional extension rod Measurement can be taken closer to the bottom of a blind bore Each Unit Includes Supplied in fitted wooden case

Suppliers

Company
Product
Description
Supplier Links
.65 to .80 Digimatic Snap Bore Gage - 568-465 - Transcat, Inc.
Rochester, NY, USA
.65 to .80 Digimatic Snap Bore Gage
568-465
.65 to .80 Digimatic Snap Bore Gage 568-465
Product Highlights Range .65-.80in 16.51-20.32mm Accuracy .00025in Mass 480g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Large LCD digits of 8.5mm height for error-free reading 330-degree rotatable display unit for easy reading at any angle GO/NO-GO judgment function The ABSOLUTE linear encoder eliminates the fear of over-speed errors With SPC data output Setting rings for origin point setting are optional Can measure deep holes by attaching an optional extension rod Measurement can be taken closer to the bottom of a blind bore Each Unit Includes Supplied in fitted wooden case

Product Highlights

  • Range .65-.80in 16.51-20.32mm
  • Accuracy .00025in
  • Mass 480g
  • TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole
  • Large LCD digits of 8.5mm height for error-free reading
  • 330-degree rotatable display unit for easy reading at any angle
  • GO/NO-GO judgment function
  • The ABSOLUTE linear encoder eliminates the fear of over-speed errors
  • With SPC data output
  • Setting rings for origin point setting are optional
  • Can measure deep holes by attaching an optional extension rod
  • Measurement can be taken closer to the bottom of a blind bore

Each Unit Includes

  • Supplied in fitted wooden case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 568-465
Product Name .65 to .80 Digimatic Snap Bore Gage
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Scanner - HydroFORM - Evident Scientific
Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Calipers - 148043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details