Mitutoyo Corporation 8" Square Steel Gage Block, 614208-531

Description
Product Highlights Grade 0 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel provides high hardness and wear-resistance Square base for accurate wringing, to attain a height reference standard, and to make a dedicated inspection jig Nominal length (in inches) indicated with laser-etched, black characters Identification number etched in block for traceability
Description
Product Highlights Grade 0 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel provides high hardness and wear-resistance Square base for accurate wringing, to attain a height reference standard, and to make a dedicated inspection jig Nominal length (in inches) indicated with laser-etched, black characters Identification number etched in block for traceability

Suppliers

Company
Product
Description
Supplier Links
8
Rochester, NY, USA
8" Square Steel Gage Block,
614208-531
8" Square Steel Gage Block, 614208-531
Product Highlights Grade 0 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel provides high hardness and wear-resistance Square base for accurate wringing, to attain a height reference standard, and to make a dedicated inspection jig Nominal length (in inches) indicated with laser-etched, black characters Identification number etched in block for traceability

Product Highlights

  • Grade 0 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish
  • High-carbon, high-chrome steel provides high hardness and wear-resistance
  • Square base for accurate wringing, to attain a height reference standard, and to make a dedicated inspection jig
  • Nominal length (in inches) indicated with laser-etched, black characters
  • Identification number etched in block for traceability
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 614208-531
Product Name 8" Square Steel Gage Block,
Gage / Instrument Type Gage Block, Master, or Setting Gage
Unlock Full Specs
to access all available technical data

Similar Products

International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Laser system for monitoring the thickness of rubber sheets during calendering - RF160.10 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical; Non-contact
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Flatness Measurement, Standard Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 1.02 to 2.05 inch (26 to 52 mm)
View Details