Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIMENSIONAL GAGES AND INSTRUMENTS
MITUTOYO CORPORATION
614224-541 -- 16" SQUARE STEEL GAGE BLOCK
Mitutoyo Corporation
16" Square Steel Gage Block
614224-541
Description
Mitutoyo 614224-541 16" Square Steel Gage Block
Transcat, Inc.
Done
Description
Mitutoyo 614224-541 16" Square Steel Gage Block
Suppliers
Company
Product
Description
Supplier Links
Transcat, Inc.
Rochester, NY, USA
16" Square Steel Gage Block
614224-541
16" Square Steel Gage Block
614224-541
Mitutoyo 614224-541 16" Square Steel Gage Block
Mitutoyo 614224-541 16" Square Steel Gage Block
Supplier's Site
Technical Specifications
Transcat, Inc.
Product Category
Dimensional Gages and Instruments
Product Number
614224-541
Product Name
16" Square Steel Gage Block
Gage / Instrument Type
Gage Block, Master, or Setting Gage
Unlock Full Specs
to access all available technical data
Similar Products
Imao-Fixtureworks
Plastic Dial Indicator for Anchor Pin Use
PDA
Specs
Measurement Scale / Units
Metric
Gage / Instrument Type
Indicator / Comparator
View Details
Jergens, Inc.
Tooling Ball
JFB-29010
View Details
Newport MKS
Vernier Micrometer, 13 mm Travel, 9 lb. Load Capacity, 50.8 TPI
SM-13
Specs
Mounting / Loading Options
3/8-40
Measurement Scale / Units
Metric
Gage / Instrument Type
Micrometer
View Details
RIFTEK EUROPE Sp. z.o.o.
3D Laser Scanning System for Hammered Axles shape control
RF096-20/143-63/180-550 Series
Specs
Measurement Scale / Units
Metric
Gage / Instrument Type
Laser micrometer
Gaging Technology
Optical; Non-contact
View Details