Mitutoyo Corporation Digimatic Snap-Open Bore Gage 568-956

Description
Product Highlights TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Large LCD digits of 8.5mm height for error-free reading 330-degree rotatable display unit for easy reading at any angle GO/NO-GO judgment function The ABSOLUTE linear encoder eliminates the fear of over-speed errors With SPC data output Setting rings for origin point setting are optional Can measure deep holes by attaching an optional extension rod Measurement can be taken closer to the bottom of a blind bore Range 12-25mm Display Complete Unit Set Individual Order No.-568-364,568-365, 568-366 Setting Rings included-177-177,177 -286 Each Unit Includes Supplied in fitted wooden case
Description
Product Highlights TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Large LCD digits of 8.5mm height for error-free reading 330-degree rotatable display unit for easy reading at any angle GO/NO-GO judgment function The ABSOLUTE linear encoder eliminates the fear of over-speed errors With SPC data output Setting rings for origin point setting are optional Can measure deep holes by attaching an optional extension rod Measurement can be taken closer to the bottom of a blind bore Range 12-25mm Display Complete Unit Set Individual Order No.-568-364,568-365, 568-366 Setting Rings included-177-177,177 -286 Each Unit Includes Supplied in fitted wooden case

Suppliers

Company
Product
Description
Supplier Links
Digimatic Snap-Open Bore Gage - 568-956 - Transcat, Inc.
Rochester, NY, USA
Digimatic Snap-Open Bore Gage
568-956
Digimatic Snap-Open Bore Gage 568-956
Product Highlights TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Large LCD digits of 8.5mm height for error-free reading 330-degree rotatable display unit for easy reading at any angle GO/NO-GO judgment function The ABSOLUTE linear encoder eliminates the fear of over-speed errors With SPC data output Setting rings for origin point setting are optional Can measure deep holes by attaching an optional extension rod Measurement can be taken closer to the bottom of a blind bore Range 12-25mm Display Complete Unit Set Individual Order No.-568-364,568-365, 568-366 Setting Rings included-177-177,177 -286 Each Unit Includes Supplied in fitted wooden case

Product Highlights

  • TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole
  • Large LCD digits of 8.5mm height for error-free reading
  • 330-degree rotatable display unit for easy reading at any angle
  • GO/NO-GO judgment function
  • The ABSOLUTE linear encoder eliminates the fear of over-speed errors
  • With SPC data output
  • Setting rings for origin point setting are optional
  • Can measure deep holes by attaching an optional extension rod
  • Measurement can be taken closer to the bottom of a blind bore
  • Range 12-25mm
  • Display Complete Unit Set
  • Individual Order No.-568-364,568-365,568-366
  • Setting Rings included-177-177,177-286

Each Unit Includes

  • Supplied in fitted wooden case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 568-956
Product Name Digimatic Snap-Open Bore Gage
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Differential Micrometer Head, 4.1 mm Coarse, 0.1 mm Fine, 11 lb. Load - DM17-4 - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details