Mitutoyo Corporation V-Anvil Micrometer, 0.4"-1"/ 10.16-25.4mm, Digital VM3-1"PMB

Description
Product Highlights Digital model for 3 flutes cutting head Range Inch/Metric 0.4-1 Accuracy ±0.0002 Setting Standards Ø.4 in Mass 410g Measures the outside diameter of cutting heads(such as taps,reamers,end mills) with odd number of flutes With Ratchat Stop for constant force Supplied with setting standard V-anvils with a centerline grove are available They are useful for measuring pitch diameters of of taps which have a small diamter by using single-wire method With SPC output Supplied in fitted plastic case
Description
Product Highlights Digital model for 3 flutes cutting head Range Inch/Metric 0.4-1 Accuracy ±0.0002 Setting Standards Ø.4 in Mass 410g Measures the outside diameter of cutting heads(such as taps,reamers,end mills) with odd number of flutes With Ratchat Stop for constant force Supplied with setting standard V-anvils with a centerline grove are available They are useful for measuring pitch diameters of of taps which have a small diamter by using single-wire method With SPC output Supplied in fitted plastic case

Suppliers

Company
Product
Description
Supplier Links
V-Anvil Micrometer, 0.4
Rochester, NY, USA
V-Anvil Micrometer, 0.4"-1"/ 10.16-25.4mm, Digital
314-362-10
V-Anvil Micrometer, 0.4"-1"/ 10.16-25.4mm, Digital 314-362-10
Product Highlights Digital model for 3 flutes cutting head Range Inch/Metric 0.4-1 Accuracy ±0.0002 Setting Standards Ø.4 in Mass 410g Measures the outside diameter of cutting heads(such as taps,reamers,end mills) with odd number of flutes With Ratchat Stop for constant force Supplied with setting standard V-anvils with a centerline grove are available They are useful for measuring pitch diameters of of taps which have a small diamter by using single-wire method With SPC output Supplied in fitted plastic case

Product Highlights

  • Digital model for 3 flutes cutting head
  • Range Inch/Metric 0.4-1
  • Accuracy ±0.0002
  • Setting Standards Ø.4 in
  • Mass 410g
  • Measures the outside diameter of cutting heads(such as taps,reamers,end mills) with odd number of flutes
  • With Ratchat Stop for constant force
  • Supplied with setting standard
  • V-anvils with a centerline grove are available
  • They are useful for measuring pitch diameters of of taps which have a small diamter by using single-wire method
  • With SPC output
  • Supplied in fitted plastic case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 314-362-10
Product Name V-Anvil Micrometer, 0.4"-1"/ 10.16-25.4mm, Digital
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Wheel Diameter Measuring Gauge - IDK-compact Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Special Function Gages; Wheel Diameter
Gaging Technology Electronic
View Details
Millmate Thickness Gauging System - Clad measurement function - ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Attribute Measurement Capability Thickness Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details