Starrett 0-1" Digital Tube Outside Micrometer 66448

Description
Product Highlights Large LCD digital readout is easy to read and reduces errors SPC Output Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Convenient decimal equivalents on inch tools Balanced frame and thimble design ensure easy handling and better readability Quick and easy adjustment Starrett satin chrome finish – no glare – resists rust Rigid steel frame ribbed for strength and stability
Description
Product Highlights Large LCD digital readout is easy to read and reduces errors SPC Output Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Convenient decimal equivalents on inch tools Balanced frame and thimble design ensure easy handling and better readability Quick and easy adjustment Starrett satin chrome finish – no glare – resists rust Rigid steel frame ribbed for strength and stability

Suppliers

Company
Product
Description
Supplier Links
0-1
Rochester, NY, USA
0-1" Digital Tube Outside Micrometer
769MEAXFL
0-1" Digital Tube Outside Micrometer 769MEAXFL
Product Highlights Large LCD digital readout is easy to read and reduces errors SPC Output Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Convenient decimal equivalents on inch tools Balanced frame and thimble design ensure easy handling and better readability Quick and easy adjustment Starrett satin chrome finish – no glare – resists rust Rigid steel frame ribbed for strength and stability

Product Highlights

  • Large LCD digital readout is easy to read and reduces errors
  • SPC Output
  • Advanced sleeve design with staggered lines and distinct figures for precise and easy readability
  • Convenient decimal equivalents on inch tools
  • Balanced frame and thimble design ensure easy handling and better readability
  • Quick and easy adjustment
  • Starrett satin chrome finish – no glare – resists rust
  • Rigid steel frame ribbed for strength and stability
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 769MEAXFL
Product Name 0-1" Digital Tube Outside Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
One Piece Inspection Balls with Shoulder - 29045 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer Head, Standard Resolution, 10 mm Travel, 90 lb. Load - BM30.10 - Newport MKS
Specs
Mounting / Loading Options M20x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Disk Brakes Profile Gauge - IKD - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Special Function Gages
View Details