Mitutoyo Corporation 200mm Rectangular Steel Gage Block Grade 00 611682-521

Description
Product Highlights Grade 00 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel provides high hardness and wear-resistance Rectangular base for accurate wringing Nominal length in metric [millimeter (mm)] units indicated with laser-etched, black characters Identification number etched in block for traceability
Description
Product Highlights Grade 00 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel provides high hardness and wear-resistance Rectangular base for accurate wringing Nominal length in metric [millimeter (mm)] units indicated with laser-etched, black characters Identification number etched in block for traceability

Suppliers

Company
Product
Description
Supplier Links
200mm Rectangular Steel Gage Block Grade 00 - 611682-521 - Transcat, Inc.
Rochester, NY, USA
200mm Rectangular Steel Gage Block Grade 00
611682-521
200mm Rectangular Steel Gage Block Grade 00 611682-521
Product Highlights Grade 00 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel provides high hardness and wear-resistance Rectangular base for accurate wringing Nominal length in metric [millimeter (mm)] units indicated with laser-etched, black characters Identification number etched in block for traceability

Product Highlights

  • Grade 00 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish
  • High-carbon, high-chrome steel provides high hardness and wear-resistance
  • Rectangular base for accurate wringing
  • Nominal length in metric [millimeter (mm)] units indicated with laser-etched, black characters
  • Identification number etched in block for traceability
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 611682-521
Product Name 200mm Rectangular Steel Gage Block Grade 00
Gage / Instrument Type Gage Block, Master, or Setting Gage
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details
Plug Gauges & Ring Gauges - 1893340 - RS Components, Ltd.
Specs
Measurement Scale / Units Metric
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details