Mitutoyo Corporation Digital Bore Gage, .5-1"/12.7- 25.4mm, 568-929

Description
Product Highlights Tin-Coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure to the bottom of a blind hole Large LCD digits of 85mm height for error-free reading 330-degree rotatable display unit for easy reading at any angle Go/No-Go judgment function
Description
Product Highlights Tin-Coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure to the bottom of a blind hole Large LCD digits of 85mm height for error-free reading 330-degree rotatable display unit for easy reading at any angle Go/No-Go judgment function

Suppliers

Company
Product
Description
Supplier Links
Digital Bore Gage, .5-1
Rochester, NY, USA
Digital Bore Gage, .5-1"/12.7- 25.4mm,
568-929
Digital Bore Gage, .5-1"/12.7- 25.4mm, 568-929
Product Highlights Tin-Coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure to the bottom of a blind hole Large LCD digits of 85mm height for error-free reading 330-degree rotatable display unit for easy reading at any angle Go/No-Go judgment function

Product Highlights

  • Tin-Coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure to the bottom of a blind hole
  • Large LCD digits of 85mm height for error-free reading
  • 330-degree rotatable display unit for easy reading at any angle
  • Go/No-Go judgment function
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 568-929
Product Name Digital Bore Gage, .5-1"/12.7- 25.4mm,
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Depth Gauges - 327034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Depth Gage
Range 5.91 inch (150 mm)
Minimum Graduation / Resolution 0.0197 inch (0.5000 mm)
View Details
Rail Profile Measurement Gauge - PRP Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details