Starrett Electronic Bore Gage .80-.100 Range 68159

Description
Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It also features an easy-to-read digital display as well as mechanically-driven parallel anvils which extend simultaneously, establishing a more true alignment to the axis of the bore, providing consistent pressure and more accurate readings as opposed to models with spring-driven contacts. The gage also features a set of "go/no go" lights that quickly indicate whether a bore measurement is within a preset tolerance window. Pistol Grip, .080-.100" (2-2.5mm) Range window.
Description
Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It also features an easy-to-read digital display as well as mechanically-driven parallel anvils which extend simultaneously, establishing a more true alignment to the axis of the bore, providing consistent pressure and more accurate readings as opposed to models with spring-driven contacts. The gage also features a set of "go/no go" lights that quickly indicate whether a bore measurement is within a preset tolerance window. Pistol Grip, .080-.100" (2-2.5mm) Range window.

Suppliers

Company
Product
Description
Supplier Links
Electronic Bore Gage .80-.100 Range - 781XTZ-100 - Transcat, Inc.
Rochester, NY, USA
Electronic Bore Gage .80-.100 Range
781XTZ-100
Electronic Bore Gage .80-.100 Range 781XTZ-100
Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It also features an easy-to-read digital display as well as mechanically-driven parallel anvils which extend simultaneously, establishing a more true alignment to the axis of the bore, providing consistent pressure and more accurate readings as opposed to models with spring-driven contacts. The gage also features a set of "go/no go" lights that quickly indicate whether a bore measurement is within a preset tolerance window. Pistol Grip, .080-.100" (2-2.5mm) Range window.

Product Highlights

The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It also features an easy-to-read digital display as well as mechanically-driven parallel anvils which extend simultaneously, establishing a more true alignment to the axis of the bore, providing consistent pressure and more accurate readings as opposed to models with spring-driven contacts. The gage also features a set of "go/no go" lights that quickly indicate whether a bore measurement is within a preset tolerance window. Pistol Grip, .080-.100" (2-2.5mm) Range window.

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 781XTZ-100
Product Name Electronic Bore Gage .80-.100 Range
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Lockable Differential Micrometer, 13 mm Coarse, 0.2 mm Fine, 11 lb. - DM-13L - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Multisensor Inner Diameter Measurement System - RF040-65/115 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details