Starrett Micrometer Set 3/4 - 2" Range 67683

Description
Features Wide measurement range without changing anvils Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5mm) diameter Extensions available up to 6" (150mm) for deep hole measuring Setting rings included Depth stop/collar also available for .080"-.250" (1-6mm) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions Specifications Range (in): 3/4 to 2" Graduations (in): .00025 Approximate Measuring Depth (in): 2-5/8 to 3-1/16" Number of Heads: 3 Number of Rings: 2
Description
Features Wide measurement range without changing anvils Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5mm) diameter Extensions available up to 6" (150mm) for deep hole measuring Setting rings included Depth stop/collar also available for .080"-.250" (1-6mm) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions Specifications Range (in): 3/4 to 2" Graduations (in): .00025 Approximate Measuring Depth (in): 2-5/8 to 3-1/16" Number of Heads: 3 Number of Rings: 2

Suppliers

Company
Product
Description
Supplier Links
Micrometer Set 3/4 - 2
Rochester, NY, USA
Micrometer Set 3/4 - 2" Range
S78XTEZ
Micrometer Set 3/4 - 2" Range S78XTEZ
Features Wide measurement range without changing anvils Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5mm) diameter Extensions available up to 6" (150mm) for deep hole measuring Setting rings included Depth stop/collar also available for .080"-.250" (1-6mm) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions Specifications Range (in): 3/4 to 2" Graduations (in): .00025 Approximate Measuring Depth (in): 2-5/8 to 3-1/16" Number of Heads: 3 Number of Rings: 2

Features

  • Wide measurement range without changing anvils
  • Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm)
  • Ratchet stop ensures consistent measurements
  • Self-centering contacts for true readings
  • Blind bore measuring capability above 1/2" (12.5mm) diameter
  • Extensions available up to 6" (150mm) for deep hole measuring
  • Setting rings included
  • Depth stop/collar also available for .080"-.250" (1-6mm) range
  • Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions Specifications
  • Range (in): 3/4 to 2"
  • Graduations (in): .00025
  • Approximate Measuring Depth (in): 2-5/8 to 3-1/16"
  • Number of Heads: 3
  • Number of Rings: 2
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S78XTEZ
Product Name Micrometer Set 3/4 - 2" Range
Measurement Scale / Units English
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
One Piece Inspection Balls with Shoulder - 29044 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer, 6 mm Travel, Unthreaded, Vernier - SM-06 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Pipe Inner Diameter Measurement Machine - RF096-32/42-80 - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Depth Gage
View Details