Starrett 2-3" Digital Micrometer 69075

Description
Product Highlights IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light Compatible with Starrett Datasure Wireless Data Collection Systems Large, easy-to-read, high-contrast LCD digital readout Hard and stable one-piece spindle permits one-hand operation of micrometer and uniform contact pressure Spindle lock Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Micro-lapped carbide measuring faces Two 3-volt batteries included for extended usage Automatic OFF Measurement HOLD button RS232 data output port SPC output capability Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Micrometer Type Outside Range (in) 2-3" Range (mm) 50-75mm Resolution (in) .00005" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lever Thimble Type Friction Thimble Graduations English Display Type LCD SPC Output Yes Accuracy (in) +/-.0001" Accuracy (mm) +/-.003mm
Datasheet
Description
Product Highlights IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light Compatible with Starrett Datasure Wireless Data Collection Systems Large, easy-to-read, high-contrast LCD digital readout Hard and stable one-piece spindle permits one-hand operation of micrometer and uniform contact pressure Spindle lock Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Micro-lapped carbide measuring faces Two 3-volt batteries included for extended usage Automatic OFF Measurement HOLD button RS232 data output port SPC output capability Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Micrometer Type Outside Range (in) 2-3" Range (mm) 50-75mm Resolution (in) .00005" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lever Thimble Type Friction Thimble Graduations English Display Type LCD SPC Output Yes Accuracy (in) +/-.0001" Accuracy (mm) +/-.003mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-3
Rochester, NY, USA
2-3" Digital Micrometer
795XFL-3
2-3" Digital Micrometer 795XFL-3
Product Highlights IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light Compatible with Starrett Datasure Wireless Data Collection Systems Large, easy-to-read, high-contrast LCD digital readout Hard and stable one-piece spindle permits one-hand operation of micrometer and uniform contact pressure Spindle lock Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Micro-lapped carbide measuring faces Two 3-volt batteries included for extended usage Automatic OFF Measurement HOLD button RS232 data output port SPC output capability Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Micrometer Type Outside Range (in) 2-3" Range (mm) 50-75mm Resolution (in) .00005" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lever Thimble Type Friction Thimble Graduations English Display Type LCD SPC Output Yes Accuracy (in) +/-.0001" Accuracy (mm) +/-.003mm

Product Highlights

  • IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments
  • Balanced frame for comfortable and accurate measuring
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light
  • Compatible with Starrett Datasure Wireless Data Collection Systems
  • Large, easy-to-read, high-contrast LCD digital readout
  • Hard and stable one-piece spindle permits one-hand operation of micrometer and uniform contact pressure
  • Spindle lock
  • Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer
  • Micro-lapped carbide measuring faces
  • Two 3-volt batteries included for extended usage
  • Automatic OFF
  • Measurement HOLD button
  • RS232 data output port
  • SPC output capability
  • Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position
  • Micrometer Type Outside
  • Range (in) 2-3"
  • Range (mm) 50-75mm
  • Resolution (in) .00005"
  • Resolution (mm) 0.001mm
  • Anvil/Spindle Material Carbide
  • Anvil Type Flat
  • Spindle Type Flat
  • Lock Nut Type Lever
  • Thimble Type Friction
  • Thimble Graduations English
  • Display Type LCD
  • SPC Output Yes
  • Accuracy (in) +/-.0001"
  • Accuracy (mm) +/-.003mm
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 795XFL-3
Product Name 2-3" Digital Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Vernier Micrometer Pack, 13 mm Travel, 9 lb. Load, 50.8 TPI, Qty 10 - SM-13-PK - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Wheel Diameter Measuring Gauge - IDK Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Gaging Technology Electronic
View Details