Starrett Inside Micrometer 125-150mm Range 67866

Description
Product Highlights Wide measurement range without changing anvils Resolution from .0001" (0.0025MM) on the 2-point contact toolsup to 1/4" (6MM) and .00025" (0.005MM) on the 3-point contact tools ranging from 1/4"-12" (6MM - 300MM) Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5MM) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5MM) diameter Extensions available up to 6" (150MM) for deep hole measuring Setting rings included Depth stop/collar also available for .080"-.250" (1-6MM) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions
Description
Product Highlights Wide measurement range without changing anvils Resolution from .0001" (0.0025MM) on the 2-point contact toolsup to 1/4" (6MM) and .00025" (0.005MM) on the 3-point contact tools ranging from 1/4"-12" (6MM - 300MM) Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5MM) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5MM) diameter Extensions available up to 6" (150MM) for deep hole measuring Setting rings included Depth stop/collar also available for .080"-.250" (1-6MM) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions

Suppliers

Company
Product
Description
Supplier Links
Inside Micrometer 125-150mm Range - 78MXTZ-150 - Transcat, Inc.
Rochester, NY, USA
Inside Micrometer 125-150mm Range
78MXTZ-150
Inside Micrometer 125-150mm Range 78MXTZ-150
Product Highlights Wide measurement range without changing anvils Resolution from .0001" (0.0025MM) on the 2-point contact toolsup to 1/4" (6MM) and .00025" (0.005MM) on the 3-point contact tools ranging from 1/4"-12" (6MM - 300MM) Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5MM) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore measuring capability above 1/2" (12.5MM) diameter Extensions available up to 6" (150MM) for deep hole measuring Setting rings included Depth stop/collar also available for .080"-.250" (1-6MM) range Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions

Product Highlights

  • Wide measurement range without changing anvils
  • Resolution from .0001" (0.0025MM) on the 2-point contact toolsup to 1/4" (6MM) and .00025" (0.005MM) on the 3-point contact tools ranging from 1/4"-12" (6MM - 300MM)
  • Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5MM)
  • Ratchet stop ensures consistent measurements
  • Self-centering contacts for true readings
  • Blind bore measuring capability above 1/2" (12.5MM) diameter
  • Extensions available up to 6" (150MM) for deep hole measuring
  • Setting rings included
  • Depth stop/collar also available for .080"-.250" (1-6MM) range
  • Each micrometer bore gage is furnished in a case, complete with setting ring, contacts, wrenches, and instructions
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 78MXTZ-150
Product Name Inside Micrometer 125-150mm Range
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Tapped Construction Balls - 29092 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
Micrometer Head, Standard Resolution, 4 mm Travel, 23 lb. Load - BM17.04N - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Tube Sheet Holes Measurement System - RF013 Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
View Details