Starrett Electronic Digital Micrometer 125-150mm Range 66082

Description
Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces
Description
Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces

Suppliers

Company
Product
Description
Supplier Links
Electronic Digital Micrometer 125-150mm Range - 733MEXFLZ-150 - Transcat, Inc.
Rochester, NY, USA
Electronic Digital Micrometer 125-150mm Range
733MEXFLZ-150
Electronic Digital Micrometer 125-150mm Range 733MEXFLZ-150
Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces

Product Highlights

  • Balanced frame design for comfortable and accurate measuring
  • SPC Output
  • Large, easy-to-read, high-contrast LCD digital readout
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light
  • No-glare black wrinkle finish on frame
  • Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure
  • Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position
  • Ring-type knurled lock nut for quick and sure locking
  • Micro-lapped carbide measuring faces
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 733MEXFLZ-150
Product Name Electronic Digital Micrometer 125-150mm Range
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Premium Short Shank Inspection Balls - 29069 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Lockable Differential Micrometer, 6 mm Coarse, 0.2 mm Fine, 11 lb. Load - DM-6L - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Multisensor Inner Diameter Measurement System - RF040-95/195-160/300 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details