Starrett 2-12" Micrometer Set 56681

Description
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 2 - 12" Graduations (in): .001" Measuring Rods (qty): 7 Micrometers, (4) 1" Range, (3) 2" Range: 2-3", 3-4", 4-5", 5-6", 6-8", 8-10", 10-12 Case Type: Padded Case Accuracy (in): +/-.0001" per Inch of Range
Description
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 2 - 12" Graduations (in): .001" Measuring Rods (qty): 7 Micrometers, (4) 1" Range, (3) 2" Range: 2-3", 3-4", 4-5", 5-6", 6-8", 8-10", 10-12 Case Type: Padded Case Accuracy (in): +/-.0001" per Inch of Range

Suppliers

Company
Product
Description
Supplier Links
2-12
Rochester, NY, USA
2-12" Micrometer Set
S824DZ
2-12" Micrometer Set S824DZ
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 2 - 12" Graduations (in): .001" Measuring Rods (qty): 7 Micrometers, (4) 1" Range, (3) 2" Range: 2-3", 3-4", 4-5", 5-6", 6-8", 8-10", 10-12 Case Type: Padded Case Accuracy (in): +/-.0001" per Inch of Range

Features

  • Adjustable contacts on thimble end
  • Adjustable sleeve
  • Insulating handles
  • Lock nuts Specifications
  • Micrometer Type: Fixed Range Inside Micrometers Set
  • Range (in): 2 - 12"
  • Graduations (in): .001"
  • Measuring Rods (qty): 7 Micrometers, (4) 1" Range, (3) 2" Range: 2-3", 3-4", 4-5", 5-6", 6-8", 8-10", 10-12
  • Case Type: Padded Case
  • Accuracy (in): +/-.0001" per Inch of Range
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S824DZ
Product Name 2-12" Micrometer Set
Measurement Scale / Units English
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Standard Tooling Balls - 29034 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer Head, Standard Resolution, 25 mm Travel, 23 lb. Load - BM17.25 - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Back-to-Back Distance Measuring Gauge - IMR - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
View Details