Mitutoyo Corporation Offset Caliper 0-6" 573-701

Description
Product Highlights Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can be accurately measured.) With depth bar With SPC data output Range 0-6in 0-150mm Accuracy .001in Resolution .0005in 0.01mm Mass 168g Each Unit Includes Fitted plastic case
Description
Product Highlights Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can be accurately measured.) With depth bar With SPC data output Range 0-6in 0-150mm Accuracy .001in Resolution .0005in 0.01mm Mass 168g Each Unit Includes Fitted plastic case

Suppliers

Company
Product
Description
Supplier Links
Offset Caliper 0-6
Rochester, NY, USA
Offset Caliper 0-6"
573-701
Offset Caliper 0-6" 573-701
Product Highlights Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can be accurately measured.) With depth bar With SPC data output Range 0-6in 0-150mm Accuracy .001in Resolution .0005in 0.01mm Mass 168g Each Unit Includes Fitted plastic case

Product Highlights

  • Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can be accurately measured.)
  • With depth bar
  • With SPC data output
  • Range 0-6in 0-150mm
  • Accuracy .001in
  • Resolution .0005in 0.01mm
  • Mass 168g

Each Unit Includes

  • Fitted plastic case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 573-701
Product Name Offset Caliper 0-6"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Precise laser micrometer with integrated controller - optoCONTROL ODC 2520-46 - Micro-Epsilon Group
Specs
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Indicator / Comparator; Micrometer
View Details
Thickness measurement system - C11011 series - Hamamatsu Photonics Europe
Specs
Gage / Instrument Type Laser micrometer
Attribute Measurement Capability Thickness Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometer Head, High Resolution, 25.4 mm, 0.1 µm Sensitivity - HR-1 - Newport MKS
Specs
Mounting / Loading Options M9.5 x 0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details