Mitutoyo Corporation DIGIMATIC Horixontal Caliper 0-12" 0-300MM 572-473

Description
Product Highlights The ORIGIN key allows setting of an absolute zero point to be used as reference in subsequent measurements. Once set, the ABS Digimatic Scale Unit is ready to show its true position whenever turned on rather than 0.00" as with standard models. The ZERO/ABS key allows the display to be zero-set at any slider position along the beam for incremental comparison measurements. This key will also allow return to the absolute coordinate with a display of the true position from the origin point. No rack, no pinion, no glass scale. Digimatic Scale Unit is safely embedded in the hardened stainless steel blade. Horizontal or vertical face according to the scale mounting direction. Special type that is provided with diameter displaying function is available for lathes. All units come with two mounting brackets, each located at either end of the scale. With SPC data output.
Description
Product Highlights The ORIGIN key allows setting of an absolute zero point to be used as reference in subsequent measurements. Once set, the ABS Digimatic Scale Unit is ready to show its true position whenever turned on rather than 0.00" as with standard models. The ZERO/ABS key allows the display to be zero-set at any slider position along the beam for incremental comparison measurements. This key will also allow return to the absolute coordinate with a display of the true position from the origin point. No rack, no pinion, no glass scale. Digimatic Scale Unit is safely embedded in the hardened stainless steel blade. Horizontal or vertical face according to the scale mounting direction. Special type that is provided with diameter displaying function is available for lathes. All units come with two mounting brackets, each located at either end of the scale. With SPC data output.

Suppliers

Company
Product
Description
Supplier Links
DIGIMATIC Horixontal Caliper 0-12
Rochester, NY, USA
DIGIMATIC Horixontal Caliper 0-12" 0-300MM
572-473
DIGIMATIC Horixontal Caliper 0-12" 0-300MM 572-473
Product Highlights The ORIGIN key allows setting of an absolute zero point to be used as reference in subsequent measurements. Once set, the ABS Digimatic Scale Unit is ready to show its true position whenever turned on rather than 0.00" as with standard models. The ZERO/ABS key allows the display to be zero-set at any slider position along the beam for incremental comparison measurements. This key will also allow return to the absolute coordinate with a display of the true position from the origin point. No rack, no pinion, no glass scale. Digimatic Scale Unit is safely embedded in the hardened stainless steel blade. Horizontal or vertical face according to the scale mounting direction. Special type that is provided with diameter displaying function is available for lathes. All units come with two mounting brackets, each located at either end of the scale. With SPC data output.

Product Highlights

  • The ORIGIN key allows setting of an absolute zero point to be used as reference in subsequent measurements. Once set, the ABS Digimatic Scale Unit is ready to show its true position whenever turned on rather than 0.00" as with standard models.
  • The ZERO/ABS key allows the display to be zero-set at any slider position along the beam for incremental comparison measurements. This key will also allow return to the absolute coordinate with a display of the true position from the origin point.
  • No rack, no pinion, no glass scale. Digimatic Scale Unit is safely embedded in the hardened stainless steel blade.
  • Horizontal or vertical face according to the scale mounting direction.
  • Special type that is provided with diameter displaying function is available for lathes.
  • All units come with two mounting brackets, each located at either end of the scale.
  • With SPC data output.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 572-473
Product Name DIGIMATIC Horixontal Caliper 0-12" 0-300MM
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Flatness Measurement System -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station; Digital Transmission Unit
View Details
Flexible Measuring System for Glass Containers Inspection - VISIQUICK™ - Marposs Corp
Specs
Gage / Instrument Type Gaging System or Station
Attribute Measurement Capability Thickness Gage
View Details
Differential Micrometer Head, 5.1 mm Coarse, 0.1 mm Fine, 6.6 lb. Load - DM11-5 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details