Mitutoyo Corporation Digital Caliper,10-200mm Back-Jaw Centerline 573-116-10

Description
Product Highlights Range10-200mm Accuracy 0.10mm Resolution 0.01mm Mass 482g Specially designed to measure the distance between two centers or the distance from an edge to center. Provided with jaws on the back of the slider, measurements can be read easily by looking down. Direct reading of pitch measurements is available due to the offset value setting function. With SPC data output. Supplied fitted in wooden case.
Description
Product Highlights Range10-200mm Accuracy 0.10mm Resolution 0.01mm Mass 482g Specially designed to measure the distance between two centers or the distance from an edge to center. Provided with jaws on the back of the slider, measurements can be read easily by looking down. Direct reading of pitch measurements is available due to the offset value setting function. With SPC data output. Supplied fitted in wooden case.

Suppliers

Company
Product
Description
Supplier Links
Digital Caliper,10-200mm Back-Jaw Centerline - 573-116-10 - Transcat, Inc.
Rochester, NY, USA
Digital Caliper,10-200mm Back-Jaw Centerline
573-116-10
Digital Caliper,10-200mm Back-Jaw Centerline 573-116-10
Product Highlights Range10-200mm Accuracy 0.10mm Resolution 0.01mm Mass 482g Specially designed to measure the distance between two centers or the distance from an edge to center. Provided with jaws on the back of the slider, measurements can be read easily by looking down. Direct reading of pitch measurements is available due to the offset value setting function. With SPC data output. Supplied fitted in wooden case.

Product Highlights

  • Range10-200mm
  • Accuracy 0.10mm
  • Resolution 0.01mm
  • Mass 482g
  • Specially designed to measure the distance between two centers or the distance from an edge to center.
  • Provided with jaws on the back of the slider, measurements can be read easily by looking down.
  • Direct reading of pitch measurements is available due to the offset value setting function.
  • With SPC data output.
  • Supplied fitted in wooden case.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 573-116-10
Product Name Digital Caliper,10-200mm Back-Jaw Centerline
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
Ultrasonic Thickness Gage - 38DL PLUS - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Mini Probe Bore Gauge - DM - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
Flexible contactless measurement for automotive glass - MAESTRO - Marposs Corp
Specs
Attribute Measurement Capability Thickness Gage
View Details