Starrett Electronic Bore Gage 3/8-1/2" Range 68166

Description
Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It also features an easy-to-read digital display as well as mechanically-driven parallel anvils which extend simultaneously, establishing a more true alignment to the axis of the bore, providing consistent pressure and more accurate readings as opposed to models with spring-driven contacts. The gage also features a set of "go/no go" lights that quickly indicate whether a bore measurement is within a preset tolerance window. Pistol Grip, 3/8-1/2" (10-12.5mm) Range window.
Description
Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It also features an easy-to-read digital display as well as mechanically-driven parallel anvils which extend simultaneously, establishing a more true alignment to the axis of the bore, providing consistent pressure and more accurate readings as opposed to models with spring-driven contacts. The gage also features a set of "go/no go" lights that quickly indicate whether a bore measurement is within a preset tolerance window. Pistol Grip, 3/8-1/2" (10-12.5mm) Range window.

Suppliers

Company
Product
Description
Supplier Links
Electronic Bore Gage 3/8-1/2
Rochester, NY, USA
Electronic Bore Gage 3/8-1/2" Range
781XTZ-500
Electronic Bore Gage 3/8-1/2" Range 781XTZ-500
Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It also features an easy-to-read digital display as well as mechanically-driven parallel anvils which extend simultaneously, establishing a more true alignment to the axis of the bore, providing consistent pressure and more accurate readings as opposed to models with spring-driven contacts. The gage also features a set of "go/no go" lights that quickly indicate whether a bore measurement is within a preset tolerance window. Pistol Grip, 3/8-1/2" (10-12.5mm) Range window.

Product Highlights

The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It also features an easy-to-read digital display as well as mechanically-driven parallel anvils which extend simultaneously, establishing a more true alignment to the axis of the bore, providing consistent pressure and more accurate readings as opposed to models with spring-driven contacts. The gage also features a set of "go/no go" lights that quickly indicate whether a bore measurement is within a preset tolerance window. Pistol Grip, 3/8-1/2" (10-12.5mm) Range window.

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 781XTZ-500
Product Name Electronic Bore Gage 3/8-1/2" Range
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
One Piece Inspection Balls with Shoulder - 29044 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Vernier Micrometer, 13 mm Travel, 9 lb. Load Capacity, 50.8 TPI - SM-13 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Back-to-Back Distance Measuring Gauges - IMR Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Gaging Technology Electronic
View Details