STARRETT
EC799A-8/200 W/SLC -- ELECTRONIC CALIPER W/SLC W/O OUTPUT,0-8"/200MM
Starrett
Electronic Caliper w/SLC w/o Output,0-8"/200mm
EC799A-8/200 W/SLC
Description
Product Highlights
Range (in): 0-8"
Range (mm): 0-200mm
Resolution (in): .0005"
Resolution (mm): 0.01mm
SPC Output: No
Construction Material: Stainless Steel
Display Type: LCD
Inside Jaw Depth (in): 0.75"
Inside Jaw Depth (mm): 19 mm
Outside Jaw Depth (in): 2.0"
Outside Jaw Depth (mm): 50.8 mm
Case Type: Plastic
Accuracy (in): DIN862
Accuracy (mm): DIN862
Description
Product Highlights
Range (in): 0-8"
Range (mm): 0-200mm
Resolution (in): .0005"
Resolution (mm): 0.01mm
SPC Output: No
Construction Material: Stainless Steel
Display Type: LCD
Inside Jaw Depth (in): 0.75"
Inside Jaw Depth (mm): 19 mm
Outside Jaw Depth (in): 2.0"
Outside Jaw Depth (mm): 50.8 mm
Case Type: Plastic
Accuracy (in): DIN862
Accuracy (mm): DIN862
Suppliers
Product Highlights
Range (in): 0-8"
Range (mm): 0-200mm
Resolution (in): .0005"
Resolution (mm): 0.01mm
SPC Output: No
Construction Material: Stainless Steel
Display Type: LCD
Inside Jaw Depth (in): 0.75"
Inside Jaw Depth (mm): 19 mm
Outside Jaw Depth (in): 2.0"
Outside Jaw Depth (mm): 50.8 mm
Case Type: Plastic
Accuracy (in): DIN862
Accuracy (mm): DIN862
Product Highlights
- Range (in): 0-8"
- Range (mm): 0-200mm
- Resolution (in): .0005"
- Resolution (mm): 0.01mm
- SPC Output: No
- Construction Material: Stainless Steel
- Display Type: LCD
- Inside Jaw Depth (in): 0.75"
- Inside Jaw Depth (mm): 19 mm
- Outside Jaw Depth (in): 2.0"
- Outside Jaw Depth (mm): 50.8 mm
- Case Type: Plastic
- Accuracy (in): DIN862
- Accuracy (mm): DIN862
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
EC799A-8/200 W/SLC |
|
Product Name
|
Electronic Caliper w/SLC w/o Output,0-8"/200mm |
|
Measurement Scale / Units
|
English; Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Loading Options
Machine Mounted; Automatic or Inline
Measurement Scale / Units
English; Metric
Gage / Instrument Type
Laser micrometer; Gage Set or Tool Kit; Discrete laser line
View Details
Hamamatsu Photonics Europe
Measurement Scale / Units
Metric
Gaging Technology
Optical
Attribute Measurement Capability
Thickness Gage
View Details
Attribute Measurement Capability
Thickness Gage
View Details
Measurement Scale / Units
Metric
Gage / Instrument Type
Micrometer
Gaging Technology
Optical
View Details