Starrett 6-12" Micrometer Set 56680

Description
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 6 - 12" Graduations (in): .001" Measuring Rods (qty): 3 Micrometers, 2" Range: 6-8", 8-10", 10-12" Case Type: Padded Case Accuracy (in): +/-.0001" per Inch of Range
Description
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 6 - 12" Graduations (in): .001" Measuring Rods (qty): 3 Micrometers, 2" Range: 6-8", 8-10", 10-12" Case Type: Padded Case Accuracy (in): +/-.0001" per Inch of Range

Suppliers

Company
Product
Description
Supplier Links
6-12
Rochester, NY, USA
6-12" Micrometer Set
S824CZ
6-12" Micrometer Set S824CZ
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 6 - 12" Graduations (in): .001" Measuring Rods (qty): 3 Micrometers, 2" Range: 6-8", 8-10", 10-12" Case Type: Padded Case Accuracy (in): +/-.0001" per Inch of Range

Features

  • Adjustable contacts on thimble end
  • Adjustable sleeve
  • Insulating handles
  • Lock nuts Specifications
  • Micrometer Type: Fixed Range Inside Micrometers Set
  • Range (in): 6 - 12"
  • Graduations (in): .001"
  • Measuring Rods (qty): 3 Micrometers, 2" Range: 6-8", 8-10", 10-12"
  • Case Type: Padded Case
  • Accuracy (in): +/-.0001" per Inch of Range
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S824CZ
Product Name 6-12" Micrometer Set
Measurement Scale / Units English
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Checking Balls - 29015 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer, 1.0 in. Travel, Unthreaded, For 9063 Series Stages - 9356 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Flat Washer (Spacer) Thickness Measurement System - RF035 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical; Non-contact
View Details