Starrett 16-20" Digital Micrometer 64433

Description
Product Highlights Balanced frame and thimble design ensure easy handling and better readability Compatible with Starrett Datasure Wireless Data Collection Systems Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Conventional inch or millimeter graduations standard Quick and easy adjustment Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Rigid and stable special cast iron frame with appropriate perforations for lightness and ribbed for strength and stability Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces Interchangeable anvils One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button SPC output capability Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position
Description
Product Highlights Balanced frame and thimble design ensure easy handling and better readability Compatible with Starrett Datasure Wireless Data Collection Systems Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Conventional inch or millimeter graduations standard Quick and easy adjustment Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Rigid and stable special cast iron frame with appropriate perforations for lightness and ribbed for strength and stability Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces Interchangeable anvils One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button SPC output capability Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position

Suppliers

Company
Product
Description
Supplier Links
16-20
Rochester, NY, USA
16-20" Digital Micrometer
714EFLZ
16-20" Digital Micrometer 714EFLZ
Product Highlights Balanced frame and thimble design ensure easy handling and better readability Compatible with Starrett Datasure Wireless Data Collection Systems Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Conventional inch or millimeter graduations standard Quick and easy adjustment Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Rigid and stable special cast iron frame with appropriate perforations for lightness and ribbed for strength and stability Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces Interchangeable anvils One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button SPC output capability Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position PRESET button to install any reading at any position

Product Highlights

  • Balanced frame and thimble design ensure easy handling and better readability
  • Compatible with Starrett Datasure Wireless Data Collection Systems
  • Advanced sleeve design with staggered lines and distinct figures for precise and easy readability
  • Conventional inch or millimeter graduations standard
  • Quick and easy adjustment
  • Large, easy-to-read, high-contrast LCD digital readout
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights indoors or filters out UV light
  • No-glare black wrinkle finish on frame
  • Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure
  • Rigid and stable special cast iron frame with appropriate perforations for lightness and ribbed for strength and stability
  • Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer
  • Ring-type knurled lock nut for quick and sure locking
  • Micro-lapped carbide measuring faces
  • Interchangeable anvils
  • One 3-volt battery included for extended usage
  • Automatic OFF
  • Measurement HOLD button
  • SPC output capability
  • Inch/millimeter metric conversion provides simple, universal, standardized unit of measurement at any position
  • PRESET button to install any reading at any position
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 714EFLZ
Product Name 16-20" Digital Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometers - 7857875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Millmate Strip Scanner Edge Sensor - PMSG12x - ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Strip Scanner Edge Sensor
View Details
Vernier Micrometer, 13 mm Travel, 9 lb. Load Capacity, 50.8 TPI - SM-13 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details