Webber Rectangular Steel Gage Block Set 34 pc 99023

Description
Product Highlights This set has a B89.1.9 0 Accuracy Grade. Constructed of traditional high-grade Steel, which are generally used in shop floor environments. Constructed of traditional high-grade Steel, which are generally used in shop floor environments. Furnished in a handsome, rugged wood case for lasting protection Each Unit Includes Contains 34 Blocks featuring: 9 blocks .1001 through .1009 (Steps of .0001) 9 blocks .101 through .109 (Steps of .001) 9 blocks .110 through .190 (Steps of .010) 4 blocks .100, .200, .300, .500 3 blocks 1.000, 2.000, 4.000.
Description
Product Highlights This set has a B89.1.9 0 Accuracy Grade. Constructed of traditional high-grade Steel, which are generally used in shop floor environments. Constructed of traditional high-grade Steel, which are generally used in shop floor environments. Furnished in a handsome, rugged wood case for lasting protection Each Unit Includes Contains 34 Blocks featuring: 9 blocks .1001 through .1009 (Steps of .0001) 9 blocks .101 through .109 (Steps of .001) 9 blocks .110 through .190 (Steps of .010) 4 blocks .100, .200, .300, .500 3 blocks 1.000, 2.000, 4.000.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Steel Gage Block Set 34 pc - RS.34.A1 - Transcat, Inc.
Rochester, NY, USA
Rectangular Steel Gage Block Set 34 pc
RS.34.A1
Rectangular Steel Gage Block Set 34 pc RS.34.A1
Product Highlights This set has a B89.1.9 0 Accuracy Grade. Constructed of traditional high-grade Steel, which are generally used in shop floor environments. Constructed of traditional high-grade Steel, which are generally used in shop floor environments. Furnished in a handsome, rugged wood case for lasting protection Each Unit Includes Contains 34 Blocks featuring: 9 blocks .1001 through .1009 (Steps of .0001) 9 blocks .101 through .109 (Steps of .001) 9 blocks .110 through .190 (Steps of .010) 4 blocks .100, .200, .300, .500 3 blocks 1.000, 2.000, 4.000.

Product Highlights

  • This set has a B89.1.9 0 Accuracy Grade.
  • Constructed of traditional high-grade Steel, which are generally used in shop floor environments.
  • Constructed of traditional high-grade Steel, which are generally used in shop floor environments.
  • Furnished in a handsome, rugged wood case for lasting protection

Each Unit Includes

  • Contains 34 Blocks featuring:
  • 9 blocks .1001 through .1009 (Steps of .0001)
  • 9 blocks .101 through .109 (Steps of .001)
  • 9 blocks .110 through .190 (Steps of .010)
  • 4 blocks .100, .200, .300, .500
  • 3 blocks 1.000, 2.000, 4.000.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number RS.34.A1
Product Name Rectangular Steel Gage Block Set 34 pc
Gage / Instrument Type Gage Block, Master, or Setting Gage
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Premium Short Shank Inspection Balls - 29070 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer Head, Standard Resolution, 4 mm Travel, 23 lb. Load - BM17.04N - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Stepped Hole ID Measurement System - RF096-15/40-50/70 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details