Starrett Digital Multi-Anvil Micrometer 0-1" 64048

Description
Product Highlights Will handle a wide variety of measurements impossible to obtain with regular micrometers Large LCD digital readout is easy to read and reduces errors Rigid one-piece frame of drop forged steel Extremely hard and stable one-piece spindle Micro-lapped measuring faces Starrett satin chrome finish – no glare – resists rust Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Ring-type knurled lock nut for quick and sure locking Two hardened anvils furnished – round anvil approximately .120" diameter (3mm) and flat anvil approximately .125" (3mm) and .060" (1.5mm) thick Interchangeable anvils are rigidly held in the vise type frame and quickly interchanged by a single lock screw adjustment
Description
Product Highlights Will handle a wide variety of measurements impossible to obtain with regular micrometers Large LCD digital readout is easy to read and reduces errors Rigid one-piece frame of drop forged steel Extremely hard and stable one-piece spindle Micro-lapped measuring faces Starrett satin chrome finish – no glare – resists rust Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Ring-type knurled lock nut for quick and sure locking Two hardened anvils furnished – round anvil approximately .120" diameter (3mm) and flat anvil approximately .125" (3mm) and .060" (1.5mm) thick Interchangeable anvils are rigidly held in the vise type frame and quickly interchanged by a single lock screw adjustment

Suppliers

Company
Product
Description
Supplier Links
Digital Multi-Anvil Micrometer 0-1
Rochester, NY, USA
Digital Multi-Anvil Micrometer 0-1"
790AFL-1
Digital Multi-Anvil Micrometer 0-1" 790AFL-1
Product Highlights Will handle a wide variety of measurements impossible to obtain with regular micrometers Large LCD digital readout is easy to read and reduces errors Rigid one-piece frame of drop forged steel Extremely hard and stable one-piece spindle Micro-lapped measuring faces Starrett satin chrome finish – no glare – resists rust Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Ring-type knurled lock nut for quick and sure locking Two hardened anvils furnished – round anvil approximately .120" diameter (3mm) and flat anvil approximately .125" (3mm) and .060" (1.5mm) thick Interchangeable anvils are rigidly held in the vise type frame and quickly interchanged by a single lock screw adjustment

Product Highlights

  • Will handle a wide variety of measurements impossible to obtain with regular micrometers
  • Large LCD digital readout is easy to read and reduces errors
  • Rigid one-piece frame of drop forged steel
  • Extremely hard and stable one-piece spindle
  • Micro-lapped measuring faces
  • Starrett satin chrome finish – no glare – resists rust
  • Advanced sleeve design with staggered lines and distinct figures for precise and easy readability
  • Ring-type knurled lock nut for quick and sure locking
  • Two hardened anvils furnished – round anvil approximately .120" diameter (3mm) and flat anvil approximately .125" (3mm) and .060" (1.5mm) thick
  • Interchangeable anvils are rigidly held in the vise type frame and quickly interchanged by a single lock screw adjustment
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 790AFL-1
Product Name Digital Multi-Anvil Micrometer 0-1"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Micrometer Head, High Resolution, 0.5 µm Sensitivity, 13 mm Travel - HR-13 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Optical Micrometer - RF656 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details