Starrett Dial Bore Gage,Metric 14.2-39.75mm Range 66012

Description
Product Highlights These gages are also available with electronic indicators by special order Useful for controlling approach to tolerance without removing the workpiece from a machine Sets furnished in attractive, protective case Each set consists of a dial indicator, a body and actuating rod, two adjusting wrenches and the probes The split-ball contact is self-centering, the two-point contact detects hole geometry problems like taper, bell-mouth and out-of- roundness Interchangeable probes are hard chrome plated and polished All probes come complete with actuating rod Reads to 0.002mm Range (mm): 14.2 -39.75mm Graduations (mm): 0.002mm Approximate Measuring Depth (mm): 63mm (23.9mm Dia.) & 125mm (39.75mm Dia.)
Description
Product Highlights These gages are also available with electronic indicators by special order Useful for controlling approach to tolerance without removing the workpiece from a machine Sets furnished in attractive, protective case Each set consists of a dial indicator, a body and actuating rod, two adjusting wrenches and the probes The split-ball contact is self-centering, the two-point contact detects hole geometry problems like taper, bell-mouth and out-of- roundness Interchangeable probes are hard chrome plated and polished All probes come complete with actuating rod Reads to 0.002mm Range (mm): 14.2 -39.75mm Graduations (mm): 0.002mm Approximate Measuring Depth (mm): 63mm (23.9mm Dia.) & 125mm (39.75mm Dia.)

Suppliers

Company
Product
Description
Supplier Links
Dial Bore Gage,Metric 14.2-39.75mm Range - 82MCZ - Transcat, Inc.
Rochester, NY, USA
Dial Bore Gage,Metric 14.2-39.75mm Range
82MCZ
Dial Bore Gage,Metric 14.2-39.75mm Range 82MCZ
Product Highlights These gages are also available with electronic indicators by special order Useful for controlling approach to tolerance without removing the workpiece from a machine Sets furnished in attractive, protective case Each set consists of a dial indicator, a body and actuating rod, two adjusting wrenches and the probes The split-ball contact is self-centering, the two-point contact detects hole geometry problems like taper, bell-mouth and out-of- roundness Interchangeable probes are hard chrome plated and polished All probes come complete with actuating rod Reads to 0.002mm Range (mm): 14.2 -39.75mm Graduations (mm): 0.002mm Approximate Measuring Depth (mm): 63mm (23.9mm Dia.) & 125mm (39.75mm Dia.)

Product Highlights

  • These gages are also available with electronic indicators by special order
  • Useful for controlling approach to tolerance without removing the workpiece from a machine
  • Sets furnished in attractive, protective case
  • Each set consists of a dial indicator, a body and actuating rod, two adjusting wrenches and the probes
  • The split-ball contact is self-centering, the two-point contact detects hole geometry problems like taper, bell-mouth and out-of- roundness
  • Interchangeable probes are hard chrome plated and polished
  • All probes come complete with actuating rod
  • Reads to 0.002mm
  • Range (mm): 14.2 -39.75mm
  • Graduations (mm): 0.002mm
  • Approximate Measuring Depth (mm): 63mm (23.9mm Dia.) & 125mm (39.75mm Dia.)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 82MCZ
Product Name Dial Bore Gage,Metric 14.2-39.75mm Range
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Checking Balls - 29014 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer Head, Standard Resolution, 4 mm Travel, 23 lb. Load - BM17.04N - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
2D Optical Micrometers - RF656.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details