Mitutoyo Corporation Absolute Inside Caliper 20-170mm 573-646

Description
Product Highlights Range 20-170mm Accuracy 0.03mm Mass (g) 157 Specially designed for inside measurements in hard-to-reach places With SPC data output Supplied in fitted plastic case Point jaw type, Measurable min. hole diameter: 20mm
Description
Product Highlights Range 20-170mm Accuracy 0.03mm Mass (g) 157 Specially designed for inside measurements in hard-to-reach places With SPC data output Supplied in fitted plastic case Point jaw type, Measurable min. hole diameter: 20mm

Suppliers

Company
Product
Description
Supplier Links
Absolute Inside Caliper 20-170mm - 573-646 - Transcat, Inc.
Rochester, NY, USA
Absolute Inside Caliper 20-170mm
573-646
Absolute Inside Caliper 20-170mm 573-646
Product Highlights Range 20-170mm Accuracy 0.03mm Mass (g) 157 Specially designed for inside measurements in hard-to-reach places With SPC data output Supplied in fitted plastic case Point jaw type, Measurable min. hole diameter: 20mm

Product Highlights

  • Range 20-170mm
  • Accuracy 0.03mm
  • Mass (g) 157
  • Specially designed for inside measurements in hard-to-reach places
  • With SPC data output
  • Supplied in fitted plastic case
  • Point jaw type, Measurable min. hole diameter: 20mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 573-646
Product Name Absolute Inside Caliper 20-170mm
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauge Set KCIDP-ORFSDIN - KCIDP-ORFSDIN - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
Ultrasonic Thickness Gage - 27MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details
Analogue Single Leaf Flexure Dimensional Gage Instrument - AUS - Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details