Starrett 1-2"Brake Micrometer w/Carbide Face & 26852-0 Standard 67537

Description
Product Highlights Advanced sleeve design for precise, easy readability Quick-reading figures – every thousandth numbered on inch tools Balanced frame and thimble design ensure easy handling and better readability Gracefully designed tapered frame for use in narrow slots and tight places Gracefully designed tapered frame for use in narrow slots and tight places 3" (75mm) frame with a 3-1/2" (88mm) depth to allow additional reach Flat carbide spindle Carbide anvil with a 60° point Starrett satin chrome finish – no glare – resists rust Combination ratchet and speeder for uniform pressure and quicker adjustment Rigid one-piece steel frame Extremely hard and stable one-piece spindle Carbide measuring face on the spindle and carbide "V" anvil Extremely hard and stable one-piece spindle Carbide measuring face on the spindle and carbide "V" anvil
Description
Product Highlights Advanced sleeve design for precise, easy readability Quick-reading figures – every thousandth numbered on inch tools Balanced frame and thimble design ensure easy handling and better readability Gracefully designed tapered frame for use in narrow slots and tight places Gracefully designed tapered frame for use in narrow slots and tight places 3" (75mm) frame with a 3-1/2" (88mm) depth to allow additional reach Flat carbide spindle Carbide anvil with a 60° point Starrett satin chrome finish – no glare – resists rust Combination ratchet and speeder for uniform pressure and quicker adjustment Rigid one-piece steel frame Extremely hard and stable one-piece spindle Carbide measuring face on the spindle and carbide "V" anvil Extremely hard and stable one-piece spindle Carbide measuring face on the spindle and carbide "V" anvil

Suppliers

Company
Product
Description
Supplier Links
1-2
Rochester, NY, USA
1-2"Brake Micrometer w/Carbide Face & 26852-0 Standard
458BXRS
1-2"Brake Micrometer w/Carbide Face & 26852-0 Standard 458BXRS
Product Highlights Advanced sleeve design for precise, easy readability Quick-reading figures – every thousandth numbered on inch tools Balanced frame and thimble design ensure easy handling and better readability Gracefully designed tapered frame for use in narrow slots and tight places Gracefully designed tapered frame for use in narrow slots and tight places 3" (75mm) frame with a 3-1/2" (88mm) depth to allow additional reach Flat carbide spindle Carbide anvil with a 60° point Starrett satin chrome finish – no glare – resists rust Combination ratchet and speeder for uniform pressure and quicker adjustment Rigid one-piece steel frame Extremely hard and stable one-piece spindle Carbide measuring face on the spindle and carbide "V" anvil Extremely hard and stable one-piece spindle Carbide measuring face on the spindle and carbide "V" anvil

Product Highlights

  • Advanced sleeve design for precise, easy readability
  • Quick-reading figures – every thousandth numbered on inch tools
  • Balanced frame and thimble design ensure easy handling and better readability
  • Gracefully designed tapered frame for use in narrow slots and tight places
  • Gracefully designed tapered frame for use in narrow slots and tight places
  • 3" (75mm) frame with a 3-1/2" (88mm) depth to allow additional reach
  • Flat carbide spindle
  • Carbide anvil with a 60° point
  • Starrett satin chrome finish – no glare – resists rust
  • Combination ratchet and speeder for uniform pressure and quicker adjustment
  • Rigid one-piece steel frame
  • Extremely hard and stable one-piece spindle
  • Carbide measuring face on the spindle and carbide "V" anvil
  • Extremely hard and stable one-piece spindle
  • Carbide measuring face on the spindle and carbide "V" anvil
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 458BXRS
Product Name 1-2"Brake Micrometer w/Carbide Face & 26852-0 Standard
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 7252009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Optical thickness gauge for cold rolling mills - thicknessCONTROL MTS 8202.K-10/1000 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Gage Set or Tool Kit; Confocal chromatic
View Details
Optical Micrometer - RF656 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details