Mitutoyo Corporation ABSOLUTE Digimatic Height Gage 570-313

Description
Product Highlights Range: 0-18in 0-450mm Accuracy: .002in Resolution: .0005in 0.01mm Display: LCD, 6-digit Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max. response speed: Un limited Battery: SR44 (1 pc.), 938882 Battery life: Approx. 20000 hours under normal use Each Unit Includes Carbide-tipped scriber
Description
Product Highlights Range: 0-18in 0-450mm Accuracy: .002in Resolution: .0005in 0.01mm Display: LCD, 6-digit Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max. response speed: Un limited Battery: SR44 (1 pc.), 938882 Battery life: Approx. 20000 hours under normal use Each Unit Includes Carbide-tipped scriber

Suppliers

Company
Product
Description
Supplier Links
ABSOLUTE Digimatic Height Gage - 570-313 - Transcat, Inc.
Rochester, NY, USA
ABSOLUTE Digimatic Height Gage
570-313
ABSOLUTE Digimatic Height Gage 570-313
Product Highlights Range: 0-18in 0-450mm Accuracy: .002in Resolution: .0005in 0.01mm Display: LCD, 6-digit Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max. response speed: Un limited Battery: SR44 (1 pc.), 938882 Battery life: Approx. 20000 hours under normal use Each Unit Includes Carbide-tipped scriber

Product Highlights

  • Range: 0-18in 0-450mm
  • Accuracy: .002in
  • Resolution: .0005in 0.01mm
  • Display: LCD, 6-digit
  • Length standard: ABSOLUTE electrostatic capacitance type linear encoder
  • Max. response speed: Un limited
  • Battery: SR44 (1 pc.), 938882
  • Battery life: Approx. 20000 hours under normal use

Each Unit Includes

  • Carbide-tipped scriber
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 570-313
Product Name ABSOLUTE Digimatic Height Gage
Gage / Instrument Type Height Gage
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 10.83 inch (275 mm)
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Thickness measurement system - C15151-01 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Thickness Gauge - PCE-CT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details