Starrett 50-150mm Micrometer Set 64196

Description
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (mm): 50 - 150mm Graduations (mm): 0.01mm Measuring Rods (qty): 4 Micrometers, 25mm Range: 50-75mm, 75-100mm, 100- 125mm, 125-150mm Case Type: Padded Case Accuracy (mm): +/-.002mm per 25mm of Range
Description
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (mm): 50 - 150mm Graduations (mm): 0.01mm Measuring Rods (qty): 4 Micrometers, 25mm Range: 50-75mm, 75-100mm, 100- 125mm, 125-150mm Case Type: Padded Case Accuracy (mm): +/-.002mm per 25mm of Range

Suppliers

Company
Product
Description
Supplier Links
50-150mm Micrometer Set - S824MAZ - Transcat, Inc.
Rochester, NY, USA
50-150mm Micrometer Set
S824MAZ
50-150mm Micrometer Set S824MAZ
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (mm): 50 - 150mm Graduations (mm): 0.01mm Measuring Rods (qty): 4 Micrometers, 25mm Range: 50-75mm, 75-100mm, 100- 125mm, 125-150mm Case Type: Padded Case Accuracy (mm): +/-.002mm per 25mm of Range

Features

  • Adjustable contacts on thimble end
  • Adjustable sleeve
  • Insulating handles
  • Lock nuts Specifications
  • Micrometer Type: Fixed Range Inside Micrometers Set
  • Range (mm): 50 - 150mm
  • Graduations (mm): 0.01mm
  • Measuring Rods (qty): 4 Micrometers, 25mm Range: 50-75mm, 75-100mm, 100- 125mm, 125-150mm
  • Case Type: Padded Case
  • Accuracy (mm): +/-.002mm per 25mm of Range
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number S824MAZ
Product Name 50-150mm Micrometer Set
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 1368094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer
Range 2.95 inch (75 mm)
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Sensor system for precise thickness measurement (confocal chromatic sensors) - thicknessGAUGE C.C-2.5/400 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Gage Set or Tool Kit; Confocal chromatic
View Details
Rectangular Inner Profile Measurement System - RF096-170x110 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
Gaging Technology Optical; Non-contact
View Details