Mitutoyo Corporation 20" Square Steel Gage Block 614225-541

Description
Product Highlights Grade AS-1 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel provides high hardness and wear-resistance Square base for accurate wringing, to attain a height reference standard, and to make a dedicated inspection jig Nominal length (in inches) indicated with laser-etched, black characters Identification number etched in block for traceability
Description
Product Highlights Grade AS-1 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel provides high hardness and wear-resistance Square base for accurate wringing, to attain a height reference standard, and to make a dedicated inspection jig Nominal length (in inches) indicated with laser-etched, black characters Identification number etched in block for traceability

Suppliers

Company
Product
Description
Supplier Links
20
Rochester, NY, USA
20" Square Steel Gage Block
614225-541
20" Square Steel Gage Block 614225-541
Product Highlights Grade AS-1 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel provides high hardness and wear-resistance Square base for accurate wringing, to attain a height reference standard, and to make a dedicated inspection jig Nominal length (in inches) indicated with laser-etched, black characters Identification number etched in block for traceability

Product Highlights

  • Grade AS-1 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish
  • High-carbon, high-chrome steel provides high hardness and wear-resistance
  • Square base for accurate wringing, to attain a height reference standard, and to make a dedicated inspection jig
  • Nominal length (in inches) indicated with laser-etched, black characters
  • Identification number etched in block for traceability
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 614225-541
Product Name 20" Square Steel Gage Block
Gage / Instrument Type Gage Block, Master, or Setting Gage
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Vernier Micrometer Pack, 13 mm Travel, 9 lb. Load, 50.8 TPI, Qty 10 - SM-13-PK - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details