Mitutoyo Corporation Digimatic Snap-Open Bore Gage 568-957

Description
Product Highlights TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Large LCD digits of 8.5mm height for error-free reading 330-degree rotatable display unit for easy reading at any angle GO/NO-GO judgment function The ABSOLUTE linear encoder eliminates the fear of over-speed errors With SPC data output Setting rings for origin point setting are optional Can measure deep holes by attaching an optional extension rod Measurement can be taken closer to the bottom of a blind bore Range 25-50mm Display Complete Unit Set Individual Order No.-568-367,568-368, 568-369 Setting Rings included-177-139,177 -290 Each Unit Includes Supplied in fitted wooden case
Description
Product Highlights TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Large LCD digits of 8.5mm height for error-free reading 330-degree rotatable display unit for easy reading at any angle GO/NO-GO judgment function The ABSOLUTE linear encoder eliminates the fear of over-speed errors With SPC data output Setting rings for origin point setting are optional Can measure deep holes by attaching an optional extension rod Measurement can be taken closer to the bottom of a blind bore Range 25-50mm Display Complete Unit Set Individual Order No.-568-367,568-368, 568-369 Setting Rings included-177-139,177 -290 Each Unit Includes Supplied in fitted wooden case

Suppliers

Company
Product
Description
Supplier Links
Digimatic Snap-Open Bore Gage - 568-957 - Transcat, Inc.
Rochester, NY, USA
Digimatic Snap-Open Bore Gage
568-957
Digimatic Snap-Open Bore Gage 568-957
Product Highlights TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Large LCD digits of 8.5mm height for error-free reading 330-degree rotatable display unit for easy reading at any angle GO/NO-GO judgment function The ABSOLUTE linear encoder eliminates the fear of over-speed errors With SPC data output Setting rings for origin point setting are optional Can measure deep holes by attaching an optional extension rod Measurement can be taken closer to the bottom of a blind bore Range 25-50mm Display Complete Unit Set Individual Order No.-568-367,568-368, 568-369 Setting Rings included-177-139,177 -290 Each Unit Includes Supplied in fitted wooden case

Product Highlights

  • TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole
  • Large LCD digits of 8.5mm height for error-free reading
  • 330-degree rotatable display unit for easy reading at any angle
  • GO/NO-GO judgment function
  • The ABSOLUTE linear encoder eliminates the fear of over-speed errors
  • With SPC data output
  • Setting rings for origin point setting are optional
  • Can measure deep holes by attaching an optional extension rod
  • Measurement can be taken closer to the bottom of a blind bore
  • Range 25-50mm
  • Display Complete Unit Set
  • Individual Order No.-568-367,568-368,568-369
  • Setting Rings included-177-139,177-290

Each Unit Includes

  • Supplied in fitted wooden case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 568-957
Product Name Digimatic Snap-Open Bore Gage
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Premium Short Shank Inspection Balls - 29071 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer Head, High Resolution, 0.5 µm Sensitivity, 6 mm Travel - HR-6 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Handheld Inner Diameter Measuring Gauge - RF096-100/250-87-HH - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
View Details