Mitutoyo Corporation Height Gauges 570-312

Description
Mitutoyo 570-312 Height Gauge
Request a Quote
Description
Mitutoyo 570-312 Height Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Height Gauges - 4872461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Height Gauges
4872461
Height Gauges 4872461
Mitutoyo 570-312 Height Gauge

Mitutoyo 570-312 Height Gauge

Supplier's Site
ABSOLUTE Digimatic Height Gage - 570-312 - Transcat, Inc.
Rochester, NY, USA
ABSOLUTE Digimatic Height Gage
570-312
ABSOLUTE Digimatic Height Gage 570-312
Product Highlights Range: 0-12in 0-300mm Accuracy: .0015in Resolution: .0005in 0.01mm Display: LCD, 6-digit Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max. response speed: Un limited Battery: SR44 (1 pc.), 938882 Battery life: Approx. 20000 hours under normal use Each Unit Includes Carbide-tipped scriber

Product Highlights

  • Range: 0-12in 0-300mm
  • Accuracy: .0015in
  • Resolution: .0005in 0.01mm
  • Display: LCD, 6-digit
  • Length standard: ABSOLUTE electrostatic capacitance type linear encoder
  • Max. response speed: Un limited
  • Battery: SR44 (1 pc.), 938882
  • Battery life: Approx. 20000 hours under normal use

Each Unit Includes

  • Carbide-tipped scriber
Supplier's Site

Technical Specifications

  RS Components, Ltd. Transcat, Inc.
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 4872461 570-312
Product Name Height Gauges ABSOLUTE Digimatic Height Gage
Measurement Scale / Units English; Metric
Gage / Instrument Type Height Gage Height Gage
Gaging Technology Electronic
Range 12 inch (305 mm) 0.0 to 12 inch (0.0 to 305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Plain Shank Fixture Balls - 29001 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer Head, Standard Resolution, 63 mm Travel, 100 lb. Load - BM25.63 - Newport MKS
Specs
Mounting / Loading Options M18x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Disk Brakes Profile Gauge - IKD Series. Model 2018 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details