Mitutoyo Corporation Bore Gage,62.75mm Range 568-371

Description
Product Highlights SBM-75C Range 62-75mm Accuracy 6µm Mass 740g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any angle. GO/NO-GO judgment function. The ABSOLUTE linear encoder eliminates the fear of over-speed errors. With SPC data output. Setting rings for origin point setting are optional. Can measure deep holes by attaching an optional extension rod. Measurement can be taken closer to the bottom of a blind bore. Supplied in fitted wooden case.
Description
Product Highlights SBM-75C Range 62-75mm Accuracy 6µm Mass 740g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any angle. GO/NO-GO judgment function. The ABSOLUTE linear encoder eliminates the fear of over-speed errors. With SPC data output. Setting rings for origin point setting are optional. Can measure deep holes by attaching an optional extension rod. Measurement can be taken closer to the bottom of a blind bore. Supplied in fitted wooden case.

Suppliers

Company
Product
Description
Supplier Links
Bore Gage,62.75mm Range - 568-371 - Transcat, Inc.
Rochester, NY, USA
Bore Gage,62.75mm Range
568-371
Bore Gage,62.75mm Range 568-371
Product Highlights SBM-75C Range 62-75mm Accuracy 6µm Mass 740g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of 8.5mm height for error-free reading. 330-degree rotatable display unit for easy reading at any angle. GO/NO-GO judgment function. The ABSOLUTE linear encoder eliminates the fear of over-speed errors. With SPC data output. Setting rings for origin point setting are optional. Can measure deep holes by attaching an optional extension rod. Measurement can be taken closer to the bottom of a blind bore. Supplied in fitted wooden case.

Product Highlights

  • SBM-75C
  • Range 62-75mm
  • Accuracy 6µm
  • Mass 740g
  • TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole.
  • Large LCD digits of 8.5mm height for error-free reading.
  • 330-degree rotatable display unit for easy reading at any angle.
  • GO/NO-GO judgment function.
  • The ABSOLUTE linear encoder eliminates the fear of over-speed errors.
  • With SPC data output.
  • Setting rings for origin point setting are optional.
  • Can measure deep holes by attaching an optional extension rod.
  • Measurement can be taken closer to the bottom of a blind bore.
  • Supplied in fitted wooden case.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 568-371
Product Name Bore Gage,62.75mm Range
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Tapped Construction Balls - 29052 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Differential Micrometer Head, 13 mm Coarse, 0.2 mm Fine, 462 Stage Bracket - DM-13B - Newport MKS
Specs
Mounting / Loading Options M9.5X0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Laminated Tubes Geometry Measurement System - RF092 - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Gaging System or Station
View Details