Mitutoyo Corporation ABSOLUTE Digimatic Depth Gage 0-12" 571-213-10

Description
Product Highlights Range 0-12in 0-300mm Resolution .0005in 0.01mm Accuracy .0015in Mass 310g ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery. Base and measuring faces are hardened and micro-lapped. Optional wider extension base are available. (up to 450mm range models) With SPC data output Resolution: 0.01mm or .0005"/0.01mm Repeatability: 0.01mm Display: LCD Length standard: ABSOLUTE electrostatic capacitance (electromagnetic induction)* type linear encoder Max. response speed: Unlimited Battery: SR44 (1 pc.), 938882 Battery life: Approx. 20,000 hours
Description
Product Highlights Range 0-12in 0-300mm Resolution .0005in 0.01mm Accuracy .0015in Mass 310g ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery. Base and measuring faces are hardened and micro-lapped. Optional wider extension base are available. (up to 450mm range models) With SPC data output Resolution: 0.01mm or .0005"/0.01mm Repeatability: 0.01mm Display: LCD Length standard: ABSOLUTE electrostatic capacitance (electromagnetic induction)* type linear encoder Max. response speed: Unlimited Battery: SR44 (1 pc.), 938882 Battery life: Approx. 20,000 hours

Suppliers

Company
Product
Description
Supplier Links
ABSOLUTE Digimatic Depth Gage 0-12
Rochester, NY, USA
ABSOLUTE Digimatic Depth Gage 0-12"
571-213-10
ABSOLUTE Digimatic Depth Gage 0-12" 571-213-10
Product Highlights Range 0-12in 0-300mm Resolution .0005in 0.01mm Accuracy .0015in Mass 310g ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery. Base and measuring faces are hardened and micro-lapped. Optional wider extension base are available. (up to 450mm range models) With SPC data output Resolution: 0.01mm or .0005"/0.01mm Repeatability: 0.01mm Display: LCD Length standard: ABSOLUTE electrostatic capacitance (electromagnetic induction)* type linear encoder Max. response speed: Unlimited Battery: SR44 (1 pc.), 938882 Battery life: Approx. 20,000 hours

Product Highlights

  • Range 0-12in 0-300mm
  • Resolution .0005in 0.01mm
  • Accuracy .0015in
  • Mass 310g
  • ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery.
  • Base and measuring faces are hardened and micro-lapped.
  • Optional wider extension base are available. (up to 450mm range models)
  • With SPC data output
  • Resolution: 0.01mm or .0005"/0.01mm
  • Repeatability: 0.01mm
  • Display: LCD
  • Length standard: ABSOLUTE electrostatic capacitance (electromagnetic induction)* type linear encoder
  • Max. response speed: Unlimited
  • Battery: SR44 (1 pc.), 938882
  • Battery life: Approx. 20,000 hours
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 571-213-10
Product Name ABSOLUTE Digimatic Depth Gage 0-12"
Gage / Instrument Type Depth Gage
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Construction Balls - 29051 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
The Laser Micrometer to Check Small Shafts and Ground Components - MECLAB - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details