Starrett 300-450mm Tubular Micrometer 64318

Description
Product Highlights The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 300,325,350,375,400, and 425mm. 300-450mm Range, 0.01mm Grad, with Lock Nut, in Case This model includes these standards: 300,325,350,375,400, and 425mm.
Description
Product Highlights The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 300,325,350,375,400, and 425mm. 300-450mm Range, 0.01mm Grad, with Lock Nut, in Case This model includes these standards: 300,325,350,375,400, and 425mm.

Suppliers

Company
Product
Description
Supplier Links
300-450mm Tubular Micrometer - 724MLZ-450 - Transcat, Inc.
Rochester, NY, USA
300-450mm Tubular Micrometer
724MLZ-450
300-450mm Tubular Micrometer 724MLZ-450
Product Highlights The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 300,325,350,375,400, and 425mm. 300-450mm Range, 0.01mm Grad, with Lock Nut, in Case This model includes these standards: 300,325,350,375,400, and 425mm.

Product Highlights

The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive feel, ease of handling, and less measuring effort due to their advanced tubular design. The micrometer's tubular frame provides light weight, extreme rigidity, and standard coefficient of expansion. The 724 series is well suited for diversified gaging and provides a wide range of measurement in steps of 1 inch or 25mm. This model includes these standards: 300,325,350,375,400, and 425mm. 300-450mm Range, 0.01mm Grad, with Lock Nut, in Case This model includes these standards: 300,325,350,375,400, and 425mm.

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 724MLZ-450
Product Name 300-450mm Tubular Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

High-performance micrometer - optoCONTROL ODC 2700-40 Ethernet - Micro-Epsilon Group
Specs
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Indicator / Comparator; Micrometer
View Details
Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Manual Adjuster, High Precision, 8.0 mm Coarse Travel, 0.3 mm Fine Travel - DS-4F - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details