STARRETT
72733 -- MICROMETERS, 13-24" RANGE STARRETT
Starrett
Micrometers, 13-24" Range Starrett
72733
Description
Product Highlights
Micrometer Type: Outside
Range (in): 23-24"
Graduations (in): .001"
Anvil/Spindle Material: Carbide
Anvil Type: Flat
Spindle Type: Flat
Lock Nut Type: Knurled Ring Type
Thimble Type: Ratchet
Accuracy (in): +/-.0003"
Description
Product Highlights
Micrometer Type: Outside
Range (in): 23-24"
Graduations (in): .001"
Anvil/Spindle Material: Carbide
Anvil Type: Flat
Spindle Type: Flat
Lock Nut Type: Knurled Ring Type
Thimble Type: Ratchet
Accuracy (in): +/-.0003"
Suppliers
Product Highlights
Micrometer Type: Outside
Range (in): 23-24"
Graduations (in): .001"
Anvil/Spindle Material: Carbide
Anvil Type: Flat
Spindle Type: Flat
Lock Nut Type: Knurled Ring Type
Thimble Type: Ratchet
Accuracy (in): +/-.0003"
Product Highlights
- Micrometer Type: Outside
- Range (in): 23-24"
- Graduations (in): .001"
- Anvil/Spindle Material: Carbide
- Anvil Type: Flat
- Spindle Type: Flat
- Lock Nut Type: Knurled Ring Type
- Thimble Type: Ratchet
- Accuracy (in): +/-.0003"
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
436.1XRLZ-24 |
|
Product Name
|
Micrometers, 13-24" Range Starrett |
|
Measurement Scale / Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Measurement Scale / Units
English
Gage / Instrument Type
Micrometer
Gaging Technology
Electronic
View Details
Hypersen Technologies Co., Ltd.
Gage / Instrument Type
Micrometer
Gaging Technology
Optical
View Details
Pratt & Whitney Measurement Systems, Inc.
Mounting / Loading Options
Benchtop or Floor
Measurement Scale / Units
English; Metric
Gage / Instrument Type
Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details