Mitutoyo Corporation 0-7"/0-180mm Low Force Caliper 573-291-30

Description
Product Highlights With SPC data output. Supplied in fitted plastic case Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: ABSOLUTE electrostatic capacitance type linear encoder Measuring force: 0.49N to 0.98N (50gf to 100gf) Jaw retraction: 0.3mm Max. response speed Unlimited Battery: SR44 (1 pc.), 938882 Battery life Approx. 3.5 years under normal use
Description
Product Highlights With SPC data output. Supplied in fitted plastic case Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: ABSOLUTE electrostatic capacitance type linear encoder Measuring force: 0.49N to 0.98N (50gf to 100gf) Jaw retraction: 0.3mm Max. response speed Unlimited Battery: SR44 (1 pc.), 938882 Battery life Approx. 3.5 years under normal use

Suppliers

Company
Product
Description
Supplier Links
0-7
Rochester, NY, USA
0-7"/0-180mm Low Force Caliper
573-291-30
0-7"/0-180mm Low Force Caliper 573-291-30
Product Highlights With SPC data output. Supplied in fitted plastic case Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: ABSOLUTE electrostatic capacitance type linear encoder Measuring force: 0.49N to 0.98N (50gf to 100gf) Jaw retraction: 0.3mm Max. response speed Unlimited Battery: SR44 (1 pc.), 938882 Battery life Approx. 3.5 years under normal use

Product Highlights

  • With SPC data output. Supplied in fitted plastic case
  • Resolution: 0.01mm or .0005"/0.01mm
  • Display: LCD Length standard: ABSOLUTE electrostatic capacitance type linear encoder
  • Measuring force: 0.49N to 0.98N (50gf to 100gf)
  • Jaw retraction: 0.3mm Max. response speed
  • Unlimited Battery: SR44 (1 pc.), 938882 Battery life
  • Approx. 3.5 years under normal use
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 573-291-30
Product Name 0-7"/0-180mm Low Force Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauge Set KCIDP-ORFSDIN - KCIDP-ORFSDIN - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
Ultrasonic Thickness Gage - 38DL PLUS - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Analogue Single Leaf Flexure Dimensional Gage Instrument - AUS - Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
Laser System for Through-feed, Single Diameter Measuring and Grinder Regulation - GRINDLINE - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical
View Details