TE Connectivity Datasheets for Electrical Connector Bases and Covers
Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.
Electrical Connector Bases and Covers: Learn more
| Product Name | Notes |
|---|---|
| Body Features Cable Clamp Material : Die Cast Aluminum Shell Material : Die Cast Aluminum Dimensions Accepts Cable Diameter (Max) : 29.36 MM [1.156 INCH ] Mechanical Attachment Mounting Hardware Type : Fixing Screw Operation/Applicatio n Compatible... | |
| Body Features Cable Clamp Material : Polypropylene Cable Clamp Type : One-Piece Quick Snap Cable Exit Angle : 180°, 120° Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shield Plating Material :... | |
| Body Features Cable Clamp Material : Thermoplastic Cable Clamp Type : Clam Shell Cable Exit Angle : 180, 90 Shield Plating Material : None Configuration Features Number of Positions : 37 Dimensions Cable Insulation Diameter :... | |
| Body Features Cable Exit Angle (DEG) : 15 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 40 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 15 Primary Product Color : Blue Primary Product Material : PBT GF20 Configuration Features Number of Positions : 40 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 15 Primary Product Color : Gray Primary Product Material : PBT GF20 Configuration Features Number of Positions : 40 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 15 Primary Product Color : White Primary Product Material : PBT GF20 Configuration Features Number of Positions : 40 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Carton... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 66 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6 GF Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Product Type... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 GF Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Other Serviceable :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 20 Dimensions Compatible Cable Bundle Diameter Range : 12 MM [.472 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 20 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 8 MM [.315 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 3 Dimensions Compatible Cable Bundle Diameter Range : 5 MM [.196 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 3 Dimensions Compatible Cable Bundle Diameter Range : 8.2 MM [.323 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 1 Industry Standards UL Flammability Rating : UL 94HB Mechanical... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 12 Dimensions Compatible Cable Bundle Diameter Range : 6.8 MM [.268 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF10 Configuration Features Number of Positions : 94 Mechanical Attachment Strain Relief : Without Other Serviceable : No... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 3 Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 6 Dimensions Compatible Cable Bundle Diameter Range : 3.3 MM [.13 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 46 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : With Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : B Industry Standards UL Flammability Rating : UL 94V-0... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 42 Mechanical Attachment Strain Relief : Without Product Type Features Protection... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 8 Dimensions Compatible Cable Bundle Diameter Range : 7 MM [.275 INCH ] Industry... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Dimensions Compatible Cable Bundle Diameter Range : 8.4 MM [.331 INCH ] Industry Standards UL Flammability Rating : UL 94HB... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Configuration Features Number of Positions : 60 Mechanical Attachment Strain Relief : With Other Serviceable :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Blue Primary Product Material : PBT GF15 Configuration Features Compatible With Connector Code : C Number of Positions : 10 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Green Primary Product Material : PBT GF15 Configuration Features Compatible With Connector Code : Z Number of Positions : 10 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Configuration Features Number of Positions : 3 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 6 GF Configuration Features Number of Positions : 1 Industry Standards UL Flammability Rating : UL 94V-0... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA GF Configuration Features Number of Positions : 1 Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Violet Primary Product Material : PBT GF15 Configuration Features Number of Positions : 10 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 GF Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Packaging Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 35 Product Type Features Protection & Strain Relief... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF15 Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Packaging Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF15 Configuration Features Number of Positions : 60 Dimensions Compatible Cable Bundle Diameter Range : 19 MM | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : With Packaging Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 6.4 MM [.252 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 31 Industry Standards UL Flammability Rating : UL 94HB Mechanical... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 0 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 1 Industry Standards UL Flammability Rating : UL 94HB Mechanical... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA GF Configuration Features Compatible With Connector Code : A Number of Positions : 24 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 15 Dimensions Compatible Cable Bundle Diameter Range : 17 MM [.669 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 21 Dimensions Compatible Cable Bundle Diameter Range : 21 MM [.827 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 55 Dimensions Compatible Cable Bundle Diameter Range : 12.9 MM [.508 INCH ] Industry... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 40 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 81 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : F Number of Positions : 30 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : F Number of Positions : 48 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 46 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 46 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 38 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Configuration Features Number of Positions : 25 Dimensions Compatible Cable Bundle Diameter Range : 13 MM | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PP Configuration Features Number of Positions : 25 Dimensions Compatible Cable Bundle Diameter Range : 13 MM [.512 INCH ] Industry... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Blue Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Blue Primary Product Material : PA GF Configuration Features Compatible With Connector Code : D Number of Positions : 24 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Blue Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : B Number of Positions : 32 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Brown Primary Product Material : PA 6.6 GF25 Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Brown Primary Product Material : PA GF Configuration Features Compatible With Connector Code : C Number of Positions : 24 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Brown Primary Product Material : Polyester PBT Configuration Features Number of Positions : 1 Dimensions Compatible Cable Bundle Diameter Range : 2.87 MM [.113 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Natural Primary Product Material : PBT GF15 Configuration Features Compatible With Connector Code : B Number of Positions : 32 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle : 180 (In-Line) Material : PBT GF Primary Product Color : Blue Configuration Features Number of Positions : 22 Packaging Features Packaging Method : Box Packaging Quantity : 180 Product Type... | |
| Body Features Cable Exit Angle : 180 (In-Line) Material : PBT GF Primary Product Color : Blue Configuration Features Number of Positions : 22 Packaging Features Packaging Method : Carton Packaging Quantity : 180 Product Type... | |
| Body Features Cable Exit Angle : 180 (In-Line) Material : PBT GF Primary Product Color : Blue Configuration Features Number of Positions : 6 Packaging Features Packaging Method : Carton Packaging Quantity : 180 Product Type... | |
| Body Features Cable Exit Angle : 180 (In-Line) Material : PBT Primary Product Color : Blue Configuration Features Number of Positions : 14 Packaging Features Packaging Method : Carton Packaging Quantity : 180 Product Type Features... | |
| Body Features Cable Exit Angle : 180° (In-Line) Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 35 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment... | |
| Body Features Cable Exit Angle : 180° (In-Line) Primary Product Color : Gray Primary Product Material : PBT GF Configuration Features Number of Positions : 23 Dimensions Compatible Cable Bundle Diameter Range : 17 MM [.669 INCH ]... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 94 Industry Standards UL Flammability Rating : None Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA GF Dimensions Compatible Cable Bundle Diameter Range : 12 MM [.472 INCH ] Industry Standards UL Flammability Rating : UL 94HB... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA6 Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : With Product Type Features Protection & | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 6 MM [.236 INCH ] Industry Standards... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 3 Dimensions Compatible Cable Bundle Diameter Range : 5.7 MM [.224 INCH ] Industry Standards... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 3 Dimensions Compatible Cable Bundle Diameter Range : 6 MM [.236 INCH ] Industry Standards... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 5 Dimensions Compatible Cable Bundle Diameter Range : 8.2 MM [.323 INCH ] Industry Standards... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Dimensions Compatible Cable Bundle Diameter Range : 13.6 MM [.535 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF10 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 16 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 23 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Blue Primary Product Material : PBT Configuration Features Number of Positions : 8 Dimensions Compatible Cable Bundle Diameter Range : 4.8 MM [.189 INCH ] Industry Standards... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Brown Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : F Number of Positions : 8 Dimensions Compatible Cable Bundle... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Gray Primary Product Material : PA 66 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Protective... | |
| Body Features Cable Exit Angle : 90 (Right Angle) Color : Black Material : PA GF Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 150 Product Type Features Accessory Type : Cover... | |
| Body Features Cable Exit Angle : 90 (Right Angle) Color : Black Material : PA Configuration Features Number of Positions : 25 Dimensions Cable Bundle Diameter : 25 MM [.984 INCH ] Industry Standards UL Flammability Rating : UL... | |
| Body Features Cable Exit Angle : 90° (Right Angle) Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 68 Dimensions Cable Bundle Diameter : 23 MM [.906 INCH ] Industry... | |
| Body Features Cable Exit Angle : 90° Primary Product Color : Black Primary Product Material : PA Mechanical Attachment Strain Relief : Without | |
| Body Features Cable Exit Angle : 90° Primary Product Color : Black Primary Product Material : PBT GF10 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type... | |
| Body Features Cable Exit Angle : 90° Primary Product Color : Black Primary Product Material : PBT GF10 Product Type Features Protection & Strain Relief Accessory Type : Shield Usage Conditions Operating Temperature (Max) :... | |
| Body Features Color : Red Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : All Operation/Applicatio n Energized Installation : No Product Type Features Insulator Type/ANSI : Porcelain LV/MV Insulating Cover Product Type : Creepage... | |
| Body Features Color : Red Insulator Material : Porcelain Configuration Features Visual Inspection : No Dimensions Conductor Range (AWGKC) : #6 Insulation Coverage : 457.2 MM [18 INCH ] Insulator Outside Skirt Diameter Range : 228.6 MM [9 INCH ] LV/MV Insulating... | |
| Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 160 - 183 MM [6.3 - 7.2 INCH ] Operation/Applicatio n Compatible Equipment : Bus... | |
| Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 183 - 206 MM [7.2 - 8.1 INCH ] Operation/Applicatio n Compatible Equipment : Terminations,... | |
| Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 287 MM [11.3 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Insulators/Bushings, Bus Bar, Conductors/Leads... | |
| Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 303 MM [11.93 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Conductors/Leads, Bus Bar, Insulators/Bushings... | |
| Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 330 - 353 MM [13.1 - 13.8 INCH ] Operation/Applicatio n Compatible Equipment : Insulators/Bushings,... | |
| Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 356 MM [14.02 INCH ] Operation/Applicatio n Compatible Equipment : Bus Bar, Conductors/Leads, Terminations, Insulators/Bushings... | |
| Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 463 MM [18.23 INCH ] Operation/Applicatio n Compatible Equipment : Insulators/Bushings, Conductors/Leads, Bus Bar, Terminations... | |
| Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 81 - 99 MM [3.2 - 4 INCH ] Operation/Applicatio n Compatible Equipment : Bus... | |
| Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Gray Dimensions Compatible Conductor Range (AWGKC) : 6 - 556 Electrical Characteristics Voltage Class (KV) : ≤ 35 Housing Features Cover Design :... | |
| Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Gray Dimensions Compatible Conductor Range (AWGKC) : 6 - 795 Electrical Characteristics Voltage Class (KV) : ≤ 35 Housing Features Cover Design :... | |
| Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 25 - 165 MM [1 - 6.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing... | |
| Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Compatible Conductor Range (AWGKC) : #6 Insulator Outside Skirt Diameter Range : 228.6 MM [9 INCH ] Electrical Characteristics Voltage Class (KV) : 35... | |
| Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Compatible Conductor Range (AWGKC) : #6 Insulator Outside Skirt Diameter Range : 304.8 MM [12 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ | |
| Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 0 - 140 MM [0 - 5.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing... | |
| Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 0 - 304 MM [0 - 12 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing... | |
| Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 101.6 - 187.96 MM [4 - 7.4 INCH ] Insulator Outside Skirt Diameter Range : 203 - 322 MM | |
| Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 25 - 203 MM [1 - 8 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing... | |
| Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing Features Cover Design : Solid Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n... | |
| Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 119 - 140 MM [4.7 - 5.5 INCH ] Operation/Applicatio n Compatible Equipment : Terminations,... | |
| Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 216 MM [8.5 INCH ] Operation/Applicatio n Compatible Equipment : Insulators/Bushings, Bus Bar, Terminations, Conductors/Leads... | |
| Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 244 MM [9.61 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Bus Bar, Conductors/Leads, Insulators/Bushings... | |
| Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 248 MM [9.76 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Bus Bar, Insulators/Bushings, Conductors/Leads... | |
| Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 255 MM [10.04 INCH ] Operation/Applicatio n Compatible Equipment : Conductors/Leads, Insulators/Bushings, Terminations, Bus Bar... | |
| Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 267 - 290 MM [10.6 - 11.4 INCH ] Operation/Applicatio n Compatible Equipment : Terminations,... | |
| Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 290 - 310 MM [11.4 - 12.2 INCH ] Operation/Applicatio n Compatible Equipment : Bus... | |
| Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 336 MM [13.23 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Conductors/Leads, Bus Bar, Insulators/Bushings... | |
| Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 349 MM [13.74 INCH ] Operation/Applicatio n Compatible Equipment : Insulators/Bushings, Bus Bar, Terminations, Conductors/Leads... | |
| Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 353 - 373 MM [13.9 - 14.7 INCH ] Operation/Applicatio n Compatible Equipment : Insulators/Bushings,... | |
| Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 372 MM [14.65 INCH ] Operation/Applicatio n Compatible Equipment : Bus Bar, Insulators/Bushings, Terminations, Conductors/Leads... | |
| Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 501 MM [19.72 INCH ] Operation/Applicatio n Compatible Equipment : Insulators/Bushings, Conductors/Leads, Terminations, Bus Bar... | |
| Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Black Electrical Characteristics Voltage Class (KV) : ≤ 1 Housing Features Cover Design : Solid Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n... | |
| Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 38 - 89 MM [1.5 - 3.5 INCH ] Insulator Outside Skirt Diameter Range : 63 - 127 MM | |
| Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 43 - 68 MM [1.7 - 2.7 INCH ] Insulator Outside Skirt Diameter Range : 75 - 122 MM | |
| Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Dimensions Compatible Conductor Range (AWGKC) : #6 Insulator Outside Skirt Diameter Range : 0 - 127 MM [0 - 5 INCH ] Electrical Characteristics... | |
| Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 43 - 68 MM [1.7 - 2.7 INCH ] Insulator Outside Skirt Diameter Range : 75 - 122 MM | |
| Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 0 - 95 MM [0 - 3.75 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35... | |
| Body Features Compatible Insulator Type : Post Insulator Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment :... | |
| Body Features Connector Cover Side : Back Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 64 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability... | |
| Body Features Connector Cover Side : Front And Back Primary Product Material : PBTP GV Configuration Features Number of Positions : 42 Product Type Features Connector Cover Type : Polarizing Product Profile : Standard Protection... | |
| Body Features Connector Cover Side : Front And Back Primary Product Material : PEI GV Configuration Features Number of Positions : 42 Product Type Features Connector Cover Type : Polarizing Product Profile : Standard Protection... | |
| Body Features Connector Cover Side : One Piece Primary Product Color : Black Primary Product Material : PBTP GV Configuration Features Number of Positions : 42 Product Type Features Connector Cover Type : Polarizing Product... | |
| Body Features Connector Cover Side : One Piece Primary Product Material : PBTP GV Configuration Features Number of Positions : 9 Product Type Features Connector Cover Type : Polarizing Product Profile : Standard Usage Conditions... | |
| Body Features Insulator Material : Glass, Porcelain Primary Product Color : Red Primary Product Material : Polymeric Dimensions Insulator Outside Skirt Diameter Range : 452 MM [17.6 INCH ] Electrical Characteristics Voltage Class (KV) : All Operation/Applicatio n... | |
| Body Features Primary Product Color : Black, Brown Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 40 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging... | |
| Body Features Primary Product Color : Black, Brown Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 56 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Dimensions Compatible Cable Bundle Diameter Range : 11.3 MM [.445 INCH ] Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 64 Dimensions Compatible Cable Bundle Diameter Range : 10.5 MM [.413 INCH ] Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features... | |
| Body Features Primary Product Color : Black Dimensions Compatible Cable Bundle Diameter Range : 14 MM [.551 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging... | |
| Body Features Primary Product Color : Black Dimensions Product Width : 75 MM [3 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Busbar Configuration : Tee Compatible Equipment : Bus... | |
| Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 Product Type Features Protection & Strain Relief Accessory Type : Cover | |
| Body Features Primary Product Color : Black Primary Product Material : Nylon 6/6 Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature... | |
| Body Features Primary Product Color : Black Primary Product Material : Nylon 66 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Housing | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 GF Packaging Features Packaging Method : Box Packaging Quantity : 45 Product Type Features Protection & Strain Relief Accessory Type : Cover... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6.6 Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 33 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 GF13 Mechanical Attachment Strain Relief : Without | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 GF13 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 5 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type Features... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 5 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 8 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Dimensions Compatible Cable Bundle Diameter Range (MM) : 3.3 Packaging Features Packaging Method : Loose Piece - Bag Product Type Features... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 12 Industry Standards UL Flammability Rating : None Mechanical Attachment Strain Relief : With Other Serviceable :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Carton Packaging Quantity : 180... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Packaging Quantity : 1000... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Packaging Quantity : 180... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 19, 21, 18, 47, 31, 23, 33, 9, 7, 14, 29, 35, 16 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 1 Dimensions Compatible Cable Bundle Diameter Range : 3 MM [.118 INCH ] Industry Standards UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 25 Dimensions Compatible Cable Bundle Diameter Range : 18.5 MM [.728 INCH ] Industry Standards UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 25 Dimensions Compatible Cable Bundle Diameter Range : 19.5 MM [.768 INCH ] Industry Standards UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 33, 35, 16, 47, 21, 31, 29, 23, 7, 14, 19, 9, 18 Industry... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 60 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Box... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 9 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 9 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Carton... | |
| Body Features Primary Product Color : Black Primary Product Material : PA6 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly | |
| Body Features Primary Product Color : Black Primary Product Material : PA66 GF15 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Housing | |
| Body Features Primary Product Color : Black Primary Product Material : PA66 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Housing | |
| Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Box Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 25 Dimensions Compatible Cable Bundle Diameter Range : 25 MM [.984 INCH ] Industry Standards UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 3 Dimensions Compatible Cable Bundle Diameter Range : 7 MM [.275 INCH ] Industry Standards UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 68 Industry Standards UL Flammability Rating : UL 94-HB Mechanical Attachment Strain Relief : Without Other Serviceable :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA Dimensions Compatible Cable Bundle Diameter Range : 6.2 MM [.244 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF10 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 24 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Package... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : D Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity :... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 105 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 480... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 105 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 42 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 1... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 46 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 180... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 1... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 59 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 480... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 65 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 1... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 6 Dimensions Compatible Cable Bundle Diameter Range : 5 MM [.197 INCH ] Industry Standards UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 91 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 1... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 91 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 480... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 96 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Dimensions Compatible Cable Bundle Diameter Range : 8 MM [.315 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief :... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Mechanical Attachment Strain Relief : Without | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover | |
| Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 10 Dimensions Compatible Cable Bundle Diameter Range : 8 MM [.314 INCH ] Industry Standards UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 1 Dimensions Compatible Cable Bundle Diameter Range : 11 MM [.433 INCH ] Industry Standards UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type :... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 29, 42 Dimensions Compatible Cable Bundle Diameter Range : 12.7 MM [.5 INCH ] Industry Standards UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 5.7 MM [.224 INCH ] Industry Standards UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 42 Dimensions Compatible Cable Bundle Diameter Range : 12.7 MM [.5 INCH ] Industry Standards UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 47 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Packaging Quantity : 180 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Housing | |
| Body Features Primary Product Color : Black Primary Product Material : PBTP Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Carton... | |
| Body Features Primary Product Color : Black Primary Product Material : PVC Packaging Features Packaging Method : Bulk Packaging Quantity : 250 Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 64 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Blue Primary Product Material : PA 6.6 13GV Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Usage Conditions Operating... | |
| Body Features Primary Product Color : Blue Primary Product Material : PA 66 Dimensions Compatible Cable Bundle Diameter Range : 4 MM [.157 INCH ] Packaging Features Packaging Method : Loose Piece - Box Product Type Features... | |
| Body Features Primary Product Color : Blue Primary Product Material : PA GF Configuration Features Number of Positions : 36 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Bag Packaging Quantity : 180... | |
| Body Features Primary Product Color : Blue Primary Product Material : PA GF Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Bag Packaging Quantity : 180 Product Type Features Protection & Strain... | |
| Body Features Primary Product Color : Blue Primary Product Material : PA6 GF Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover | |
| Body Features Primary Product Color : Brown, Black Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 49 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging... | |
| Body Features Primary Product Color : Brown, Black Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 53 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging... | |
| Body Features Primary Product Color : Brown, Black Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 54 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging... | |
| Body Features Primary Product Color : Brown Primary Product Material : PBT GF20 Configuration Features Number of Positions : 6 Dimensions Compatible Cable Bundle Diameter Range : 5 MM [.197 INCH ] Industry Standards UL Flammability Rating :... | |
| Body Features Primary Product Color : Brown Primary Product Material : PBT GF Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Gray Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Installation Method : Gloved-Hand Mounting Method : Snap-On Operation/Applicatio n Compatible Equipment : Fuse Cut-Outs/Fault Tamers Product Type... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA GF Configuration Features Compatible With Connector Code : B Number of Positions : 24 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA GF Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Packaging Quantity : 180... | |
| Body Features Primary Product Color : Gray Primary Product Material : PBT GF15 Configuration Features Compatible With Connector Code : A Number of Positions : 32 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : L Number of Positions : 38 Dimensions Compatible Cable Bundle Diameter Range : 13.4 MM [.527 INCH ]... | |
| Body Features Primary Product Color : Gray Primary Product Material : PP Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 30 Product Type Features Protection & Strain Relief... | |
| Body Features Primary Product Color : Gray Primary Product Material : Thermoplastic Product Type Features Connector Cover Type : Terminating Product Profile : Standard Protection & Strain Relief Accessory Type : Cable Hood Kit Usage... | |
| Body Features Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 6 Dimensions Compatible Cable Bundle Diameter Range : 5 MM [.197 INCH ] Industry Standards UL Flammability Rating :... | |
| Body Features Primary Product Color : Natural Primary Product Material : PBT Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Housing Sealable : Yes Usage Conditions... | |
| Body Features Primary Product Color : Natural Primary Product Material : PBTP Configuration Features Compatible With Connector Code : B - E Number of Positions : 18 Mechanical Attachment Strain Relief : Without Product Type... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 21 Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 22 Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 23 Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 24 Housing Features Centerline (Pitch) : 3.96 MM [.156 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 27 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 28 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 9 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Usage Conditions Operating... | |
| Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover | |
| Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF Product Type Features Protection & Strain Relief Accessory Type : Cover | |
| Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF Product Type Features Protection & Strain Relief Accessory Type : Sealing Cover Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]... | |
| Body Features Primary Product Color : Orange Primary Product Material : PA6 GF Mechanical Attachment Strain Relief : Without Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40... | |
| Body Features Primary Product Color : Orange Primary Product Material : PA66 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 725 Product Type Features Protection & Strain Relief... | |
| Body Features Primary Product Color : Orange Primary Product Material : PBT GF Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Packaging Quantity : 180... | |
| Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 33.6 - 185 MM [.511 - .708 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 15 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio... | |
| Body Features Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 665 MM [26.181 INCH ] Operation/Applicatio n Compatible Equipment : Bus Bar, Conductors/Leads Contaminant Type Mitigated : Rain / Ice / Snow Product... | |
| Body Features Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 835 MM [32.874 INCH ] Operation/Applicatio n Compatible Equipment : Conductors/Leads, Bus Bar Contaminant Type Mitigated : Rain / Ice / Snow Product... | |
| Body Features Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 930 MM [36.614 INCH ] Operation/Applicatio n Compatible Equipment : Conductors/Leads, Bus Bar Contaminant Type Mitigated : Rain / Ice / Snow Product... | |
| Body Features Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 980 MM [38.582 INCH ] Operation/Applicatio n Compatible Equipment : Bus Bar, Conductors/Leads Contaminant Type Mitigated : Rain / Ice / Snow Product... | |
| Body Features Primary Product Color : Red Operation/Applicatio n Compatible Equipment : Bus Bar, Conductors/Leads Contaminant Type Mitigated : Rain / Ice / Snow Product Type Features Installation Technology : Heat Shrink Usage Conditions... | |
| Body Features Primary Product Color : Red Operation/Applicatio n Compatible Equipment : Conductors/Leads, Bus Bar Contaminant Type Mitigated : Rain / Ice / Snow Product Type Features Installation Technology : Heat Shrink Usage Conditions... | |
| Body Features Primary Product Color : White Primary Product Material : Nylon 6.6 Mechanical Attachment Strain Relief : Without | |
| Body Features Primary Product Color : White Primary Product Material : Nylon Configuration Features Number of Positions : 21 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Product... | |
| Body Features Primary Product Color : White Primary Product Material : Nylon Configuration Features Number of Positions : 22 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Product... | |
| Body Features Primary Product Color : White Primary Product Material : Nylon Configuration Features Number of Positions : 23 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Product... | |
| Body Features Primary Product Color : White Primary Product Material : Nylon Configuration Features Number of Positions : 24 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Product... | |
| Body Features Primary Product Color : White Primary Product Material : Nylon Configuration Features Number of Positions : 25 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Product... | |
| Body Features Primary Product Color : White Primary Product Material : Nylon Configuration Features Number of Positions : 26 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Product... | |
| Body Features Primary Product Color : White Primary Product Material : Nylon Configuration Features Number of Positions : 27 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Product... | |
| Body Features Primary Product Color : White Primary Product Material : Nylon Configuration Features Number of Positions : 28 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Product... | |
| Body Features Primary Product Color : White Primary Product Material : PA 6.6 13GV Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Usage Conditions Operating... | |
| Body Features Primary Product Color : White Primary Product Material : PBT GF20 Configuration Features Number of Positions : 6 Dimensions Compatible Cable Bundle Diameter Range : 5 MM [.197 INCH ] Industry Standards UL Flammability Rating :... | |
| Body Features Primary Product Color : White Primary Product Material : PBT Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 10000 Product Type Features Protection... | |
| Body Features Primary Product Color : Yellow Primary Product Material : LDPE Configuration Features Number of Positions : 60, 48 Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94HB Mechanical Attachment... | |
| Body Features Primary Product Color : Yellow Primary Product Material : PA 6.6 13GV Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Usage Conditions Operating... | |
| Body Features Primary Product Color : Yellow Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : L - W Number of Positions : 50 Industry Standards UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Yellow Primary Product Material : PBT GF Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : With Other Serviceable : No Product Type Features Protection & | |
| Body Features Primary Product Color : Yellow Primary Product Material : PBT Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 5.7 MM [.224 INCH ] Industry Standards UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Yellow Primary Product Material : PBT Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Bag... | |
| Body Features Primary Product Color : Yellow Primary Product Material : PBT Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 10000 Product Type Features Protection... | |
| Body Features Primary Product Material : Nylon Configuration Features Number of Positions : 24 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type... | |
| Body Features Primary Product Material : PA 66 GF13 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover | |
| Body Features Primary Product Material : Valox Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover | |
| Configuration Features Number of Positions : 14 Packaging Features Packaging Method : Kit, Package Packaging Quantity : 100 Product Type Features Connector Cover Type : Strain Relief Product Type : Accessory Usage Conditions Operating Temperature... | |
| Configuration Features Number of Positions : 24 Packaging Features Packaging Method : Kit, Box Packaging Quantity : 100 Product Type Features Connector Cover Type : Strain Relief Usage Conditions Operating Temperature Range : -55 -... | |
| Industry Standards UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Cover Type : Protective Cover Sealable : No Usage Conditions Operating Temperature Range :... | |
| Mechanical Attachment Mounting Hardware Style : Fixing Screw Product Type Features Sealable : Yes |
| << Prev | Next >> |